location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Moulinex Check ‘Moulinex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG134811
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG134811
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3168430943414
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Moulinex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:23:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grill Tabletop Rectangular Electric 2100 W
  • - Top surface type: Grid
  • - 1 zone(s)
  • - Housing material: Metal
  • - Black, Red
More>>>
Short summary description Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W:
This short summary of the Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Moulinex BG134811, 2100 W, Grill, Electric, 1 zone(s), Tabletop, Grid

Long summary description Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W:
This is an auto-generated long summary of Moulinex BG134811 outdoor barbecue/grill Tabletop Electric Black, Red 2100 W based on the first three specs of the first five spec groups.

Moulinex BG134811. Total power: 2100 W, Type: Grill, Heat source: Electric. Form factor: Tabletop, Top surface type: Grid, Product colour: Black, Red. Height (without lid): 183.4 cm, Package width: 470 mm, Package depth: 357 mm

Performance
Type *
Grill
Heat source *
Electric
Adjustable thermostat *
No
Number of cooking zones
1 zone(s)
On/off switch
Yes
Smoke function
No
Total power *
2100 W
Design
Form factor *
Tabletop
Top surface type *
Grid
Lid *
No
Built-in capability *
No
Design
Product colour *
Black, Red
Cooking surface shape *
Rectangular
Housing material *
Metal
Ergonomics
Castor wheels *
No
Legs *
No
Weight & dimensions
Height (without lid)
183.4 cm
Package width
470 mm
Package depth
357 mm
Package height
104 mm
Package weight
2.13 kg