location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Morphy Richards Check ‘Morphy Richards’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accents Special Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
222010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011832055538
Category:
Electrical device for making toast.
Toasters Check ‘Morphy Richards’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Morphy Richards: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 09:13:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of slices: 2 Number of slots: 2 Stainless steel
  • - Variable crust browning control
  • - Reheat function Defrost function
  • - Removable crumb tray
  • - 850 W
Warranty: 2 Years
Long product name Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel :
The long product name of Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Slice, 850W, Brushed steel
More>>>
Short summary description Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel:
This short summary of the Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Morphy Richards Accents Special Edition, 2 slice(s), Stainless steel, Stainless steel, Buttons, Rotary, China, CE

Long summary description Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel:
This is an auto-generated long summary of Morphy Richards Accents Special Edition 2 slice(s) 850 W Stainless steel based on the first three specs of the first five spec groups.

Morphy Richards Accents Special Edition. Number of slices: 2 slice(s), Product colour: Stainless steel, Housing material: Stainless steel. Power: 850 W. Width: 170 mm, Depth: 265 mm, Height: 202 mm. Pallet gross height: 2.1 m, Pallet gross weight: 211 kg, Master (outer) cases per pallet: 20 pc(s). Package width: 213 mm, Package depth: 305 mm, Package height: 234 mm