location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Morphy Richards Check ‘Morphy Richards’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accents
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
162008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5011832053459
Category:
Machine used to make coffee.
Coffee Makers Check ‘Morphy Richards’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Morphy Richards: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 09:12:56
The date of the most recent change of this product data-sheet in Icecat.
Morphy Richards 162008 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Combi coffee maker 1.8 L
  • - Ground coffee
  • - 12 cups
  • - Adjustable coffee strength Built-in display
  • - Coffee making
  • - 900 W
  • - Black
Warranty: 2 Years
Long product name Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L :
The long product name of Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

900W, 1.8L, 12cups, Timer, Display, black
More>>>
Short summary description Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L:
This short summary of the Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Morphy Richards Accents, Combi coffee maker, 1.8 L, Ground coffee, 900 W, Black

Long summary description Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L:
This is an auto-generated long summary of Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L based on the first three specs of the first five spec groups.

Morphy Richards Accents. Product type: Combi coffee maker, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Number of spouts: 1. Power: 900 W. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-01-29 02:49:53
Uk has collected 1 expert review for Morphy Richards Accents Fully-auto Combi coffee maker 1.8 L and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-01-29 02:49:53
It’s also very well made, feeling sturdy and tough. It’s reassuring to see that door at the top, which flips open to reveal the filter holder, is securely attached and moves smoothly. Once open it contains the removable filter, which is washable, so you c...
Bottom line A coffee machine that takes filter papers, such as the Melitta Look Timer, will give you more control over your coffee and a slightly better taste, but I recognise that for some the hassle of paper filters isn't the right option, particularly if a machine...
80%