location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Monoprice 5308 cable splitter/combiner Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Monoprice Check ‘Monoprice’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5308
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5308 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0844660053088 show
Category:
Devices which split a single cable into more than one cable, or combines several cables into one cable.
Cable Splitters or Combiners Check ‘Monoprice’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Monoprice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2018 02:17:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Monoprice 5308 cable splitter/combiner Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cable splitter
  • - Connector(s): 2 x NEMA 5-15R, 1 x NEMA 5-15P
  • - Black
Long product name Monoprice 5308 cable splitter/combiner Black :
The long product name of Monoprice 5308 cable splitter/combiner Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" 16AWG Power Cord Splitter Cable, SJT 16/3 2 x NEMA 5-15R to 1 x NEMA 5-15P SP509+SP506x2, Black
More>>>
Short summary description Monoprice 5308 cable splitter/combiner Black:
This short summary of the Monoprice 5308 cable splitter/combiner Black data-sheet is auto-generated and uses the product title and the first six key specs.

Monoprice 5308, Cable splitter, Black, 2 x NEMA 5-15R, 1 x NEMA 5-15P, 350 mm

Long summary description Monoprice 5308 cable splitter/combiner Black:
This is an auto-generated long summary of Monoprice 5308 cable splitter/combiner Black based on the first three specs of the first five spec groups.

Monoprice 5308. Type: Cable splitter, Product colour: Black. Connector(s): 2 x NEMA 5-15R, 1 x NEMA 5-15P. Length: 350 mm