location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mitel RFP L32 IP DECT base station

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitel Check ‘Mitel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RFP L32 IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68883XXX
Category:
DECT is the system for creating cordless telephones for home use. DECT base stations are the units which are connected to the phone line and the places where cordless handsets are rested when not in use, in order to recharge their batteries.
DECT Base Stations Check ‘Mitel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mitel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3764
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Mitel RFP L32 IP DECT base station :
The long product name of Mitel RFP L32 IP DECT base station. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RFP L32 IP, Indoor, 120 DECT ch, GAP, DSAA, Fast Ethernet, IEEE 802.3af, IPv4, VoIP, G.711, G.729AB, DHCP, TFTP, 120 mA, 6 W, IP-20, White, 417 g
More>>>
Short summary description Mitel RFP L32 IP DECT base station:
This short summary of the Mitel RFP L32 IP DECT base station data-sheet is auto-generated and uses the product title and the first six key specs.

Mitel RFP L32 IP, 120 channels, DHCP, TFTP, IPv4, RTP, RTCP, UL, 230 V, -40 - 70 °C, 5 - 95%

Long summary description Mitel RFP L32 IP DECT base station:
This is an auto-generated long summary of Mitel RFP L32 IP DECT base station based on the first three specs of the first five spec groups.

Mitel RFP L32 IP. Channels quantity: 120 channels, Supported network protocols: DHCP, TFTP, IPv4, RTP, RTCP. Certification: UL. Input voltage: 230 V. Dimensions (WxDxH): 195 x 30 x 200 mm, Weight: 417 g