Long product name MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s)
:
Body 2-pack, Amber Gold, 100% Cotton
The long product name of MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Body 2-pack, Amber Gold, 100% Cotton
More>>>
Short summary description MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s):
This short summary of the MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
MINYMO 5756-254-62, Bodysuit, Unisex, Monochromatic, Cream, Ochre, Thigh length, Long sleeve
Long summary description MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s):
This is an auto-generated long summary of MINYMO 5756-254-62 baby bodysuit/one-piece 2 pc(s) based on the first three specs of the first five spec groups.
MINYMO 5756-254-62. Product type: Bodysuit, Gender: Unisex, Coloration: Monochromatic. Material: Cotton, Material description (name, %): 100% Cotton. Sustainability certificates: STANDARD 100 by OEKO-TEX. Quantity per pack: 2 pc(s), Package type: Multipack