Long product name MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s)
:
Bamboo Body, White
The long product name of MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bamboo Body, White
More>>>
Short summary description MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s):
This short summary of the MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
MINYMO 5213-100-56, Bodysuit, Unisex, Monochromatic, White, Machine wash, 56 cm
Long summary description MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s):
This is an auto-generated long summary of MINYMO 5213-100-56 baby bodysuit/one-piece 1 pc(s) based on the first three specs of the first five spec groups.
MINYMO 5213-100-56. Product type: Bodysuit, Gender: Unisex, Coloration: Monochromatic. Material: Cotton, Elastane. Sustainability certificates: STANDARD 100 by OEKO-TEX. Quantity per pack: 1 pc(s), Package type: One piece