Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Crew neck
- - Short sleeves
- - Chest and back panels for color contrast
- - Chest graphics exclusive to Millet
Long product name Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester
:
Climbing - Men's t-shirt - Orange, S
The long product name of Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Climbing - Men's t-shirt - Orange, S
More>>>
Short summary description Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester:
This short summary of the Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.
Millet Golden TS SS, T-shirt, Adult, Male, Burgundy, Orange, Image, S
Long summary description Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester:
This is an auto-generated long summary of Millet Golden TS SS T-shirt Crew neck Short sleeve Cotton, Polyester based on the first three specs of the first five spec groups.
Millet Golden TS SS. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Cotton, Polyester, Material description (name, %): Cotton 50, Polyester 50. Quantity per pack: 1 pc(s). Best uses: Climbing