location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Millet MIV7709_3332 S shorts Male Navy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Millet Check ‘Millet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIV7709_3332 S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MIV7709_3332 S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3515729383619
Category: Shorts Check ‘Millet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Millet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Millet MIV7709_3332 S shorts Male Navy
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra light
  • - Stretch
  • - Quick drying
Long product name Millet MIV7709_3332 S shorts Male Navy :
The long product name of Millet MIV7709_3332 S shorts Male Navy. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Trekking Men's short, Drynamic Light 4 Way Stretch, S, Navy-Blue
More>>>
Short summary description Millet MIV7709_3332 S shorts Male Navy:
This short summary of the Millet MIV7709_3332 S shorts Male Navy data-sheet is auto-generated and uses the product title and the first six key specs.

Millet MIV7709_3332 S, Male, Adult, Navy, S, Monochromatic, Athletic

Long summary description Millet MIV7709_3332 S shorts Male Navy:
This is an auto-generated long summary of Millet MIV7709_3332 S shorts Male Navy based on the first three specs of the first five spec groups.

Millet MIV7709_3332 S. Gender: Male, Consumer life stage: Adult, Product main colour: Navy. Material: Elastane, Polyester, Material description (name, %): Spandex 13%, Polyester 87, Fabric brand specific features: DryNamic. Style: Sport. Weight: 230 g