Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wool/polyester blend for efficient perspiration removal, greater robustness and quicker drying
- - Comfortable fit; crew neck line
- - Exclusive Millet graphics
Long product name Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool
:
Trekking - Men's t-shirt - Blue, XL
The long product name of Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Trekking - Men's t-shirt - Blue, XL
More>>>
Short summary description Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:
This short summary of the Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool data-sheet is auto-generated and uses the product title and the first six key specs.
Millet Akna Wool TS SS, T-shirt, Adult, Male, Blue, Image, XL
Long summary description Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool:
This is an auto-generated long summary of Millet Akna Wool TS SS T-shirt Crew neck Short sleeve Polyester, Wool based on the first three specs of the first five spec groups.
Millet Akna Wool TS SS. Shirt/top type: T-shirt, Consumer life stage: Adult, Gender: Male. Material: Polyester, Wool, Material description (name, %): Polyester 44, Wool 56%. Quantity per pack: 1 pc(s). Best uses: Hiking