Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Xbox One/One S/Series X/S
- - Game edition: Standard Game genre: Action, Adventure
- - Developer: INTERIOR NIGHT Release date (DD/MM/YYYY): 19/07/2022
- - ESRB rating: E10+ (Everyone 10+) PEGI rating: 16
Long product name Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S
:
As Dusk Falls, XBOX SERIES X, XBOX SERIES S, XBOX ONE, WINDOWS
The long product name of Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
As Dusk Falls, XBOX SERIES X, XBOX SERIES S, XBOX ONE, WINDOWS
More>>>
Short summary description Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S:
This short summary of the Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft As Dusk Falls, Xbox One/One S/Series X/S, Multiplayer mode, E10+ (Everyone 10+)
Long summary description Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S:
This is an auto-generated long summary of Microsoft As Dusk Falls Standard Xbox One/One S/Series X/S based on the first three specs of the first five spec groups.
Microsoft As Dusk Falls. Game edition: Standard, Platform: Xbox One/One S/Series X/S, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 16, Developer: INTERIOR NIGHT, Release date (DD/MM/YYYY): 19/07/2022