location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface Laptop
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surface Laptop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DAL-00055
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889842242294 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2023 14:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Blue
  • - Intel® Core™ i7
  • - Touchscreen 34.3 cm (13.5") 2256 x 1504 pixels LED backlight 3:2
  • - 16 GB
  • - 512 GB SSD
  • - Intel® Iris™ Plus Graphics 640
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Windows 10 S
Long product name Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue :
The long product name of Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7, 16GB RAM, 512GB SSD, 13.5” PixelSense, 2256 x 1504, 802.11a/b/g/n/ac, Bluetooth 4.0 LE, Windows 10 S
More>>>
Short summary description Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue:
This short summary of the Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Laptop , Intel® Core™ i7, 34.3 cm (13.5"), 2256 x 1504 pixels, 16 GB, 512 GB, Windows 10 S

Long summary description Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue:
This is an auto-generated long summary of Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue based on the first three specs of the first five spec groups.

Microsoft Surface Laptop . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7. Display diagonal: 34.3 cm (13.5"), Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Plus Graphics 640. Operating system installed: Windows 10 S. Product colour: Blue. Weight: 1.28 kg

Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 03:09:50
Uk has collected 155 expert reviews for Microsoft Surface Laptop Intel® Core™ i7 34.3 cm (13.5") Touchscreen 16 GB 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 S Blue and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
Digitaltrends.com
Updated:
2018-01-26 03:09:49
Microsoft wowed us when it introduced the original Surface Book and showcased its ability to produce innovative products that create entirely new PC categories. Watching the display tear off to become a usable tablet with active pen support felt like gazi...
Good Excellent design and build quality, Awesome display, Incredible battery life, Decent entry-level gaming performance, Great keyboard and touchpad...
Bad Coil whine is excessive and obtrusive, Expensive compared to traditional convertibles, No Thunderbolt 3 support...
Bottom line Yes, if you want one of the most powerful 13-inch class 2-in-1s on the market, and the one with the absolute most innovation and flexibility. You'll pay through the nose, but you won't be compromising in design, build, or performance, and the battery life...
80%
techadvisor.co.uk
Updated:
2018-01-26 03:09:49
The Dell XPS 13 is an excellent ultraportable laptop, the best 13-inch Windows model going for many. Dell hasn't aimed for a single superlative feature, a potential gimmick. Its footprint is smaller than the competition, but it's thicker. Its screen resol...
0%
dailystar.co.uk
Updated:
2018-01-26 03:09:49
DSIF you're in the market for a shiny new laptop now is a good time to buy one. Microsoft has unleashed its Surface laptop in the UK. The move follows on from Apple's recently launched refreshed line-up of portable MacBooks giving them some extra grunt.Mi...
Bottom line With its blistering performance, stunning screen and design the Surface is a portable PC worth considering. Microsoft has created a laptop that you'll love using.The Verge - 8.8/10The Surface Laptop totally lives up to expectations.I think it's the new de...
80%
dailystar.co.uk
Updated:
2018-01-26 03:09:49
DSIF you're in the market for a shiny new laptop now is a good time to buy one. Microsoft has unleashed its Surface laptop in the UK. The move follows on from Apple's recently launched refreshed line-up of portable MacBooks giving them some extra grunt.Mi...
Bottom line With its blistering performance, stunning screen and design the Surface is a portable PC worth considering. Microsoft has created a laptop that you'll love using.The Verge - 8.8/10The Surface Laptop totally lives up to expectations.I think it's the new de...
80%
itpro.co.uk
Updated:
2018-01-26 03:09:49
Sign up for our daily newsletter Business laptops have a reputation as being bulky, unattractive beasts, lagging behind their consumer counterparts in terms of power and performance. This needn't be the case, however - businesses looking to upgrade their...
0%
gadgetguy.com.au
Updated:
2018-01-26 03:09:49
Microsoft has expanded its Surface Pro and Book line-up to include an ultra-light laptop – the Surface Laptop.It has a larger 13.5”, 2556 x 1504 screen than the 12.3”, 2736 x 1824 Surface Pro (2017) and is the same size as the 13.5”, 3000 x 2000, Surface...
Good When only a clam shell will do...
Bad Windows 10 S is not for everyone...
Bottom line I like it. I would likely take the free upgrade from W10S to Pro as I am a power user but I can see where it makes sense in education and other environments. Perfect for students!Love the coloursCompetitorsDell XPS 13, HP x360 SpectreTags AustraliaClam sh...
88%
techradar.com
Updated:
2018-01-26 03:09:49
Microsoft's range of Surface devices have shown in the past that the software giant has mastered creating premium and desirable devices that can give Apple, Lenovo and other big name brands a run for their money. And now it looks like it's done it once ag...
Good Very good battery life, Powerful, Feels great to use as a tablet, Fanless design...
Bad Very expensive, Not as powerful as 15-inch model, No Surface Pen included...
Bottom line As with the 15-inch version, the 13.5-inch Surface Book 2 is a brilliant device, and the most powerful 2-in-1 laptop we've tried. If you're after an excellent showcase for Windows 10, including the new features of the Fall Creators Update, such as Windows...
90%
trustedreviews.com
Updated:
2018-01-26 03:09:49
We went hands-on with the new Surface Book 2 at Microsoft's Future Decoded event in London. Here's our early take on the all-new Surface Book, plus UK release date details. Earlier this year, Microsoft debuted the Surface Book 2 – successor to 2016's hig...
Bottom line The Surface Book 2 is the perfect tool to showcase Microsoft's ever-improved Windows 10 ecosystem, and comes with all the bells and whistles you'd expect of a premium laptop.However, it isn't clear how Microsoft will achieve its goal of ‘helping everyone...
0%
stuff.tv/my/
Updated:
2018-01-26 03:09:49
Microsoft might have graced America with its latest 2-in-1 almost a month ago, but now that the waters have well and truly been tested, the Surface Book 2 is finally on its way to British shores.The combination of tablet ease-of-use and laptop performance...
Bottom line Let's be honest: the Surface Book Pro absolutely isn't for everyone. It's crazy expensive, and overkill if you spend most of your tech time staring at Facebook or your email.For developers, designers and geeks that like to live on the cutting edge, though...
0%
itpro.co.uk
Updated:
2018-01-26 03:09:49
Sign up for our daily newsletter Image 1 of 12 Microsoft's Future Decoded conference kicked off in London today, showcasing the newest iteration in its hybrid laptop range, the Surface Book 2. The company faces the challenge of improving on a winning de...
80%
pocket-lint.com
Updated:
2018-01-26 03:09:49
When Microsoft unveiled the original Surface Book, there was an audible gasp from the audience. It not only looked to be a premium rival to Apple's MacBook Pro, but it was an expansion of Microsoft's much loved hardware line-up, and a welcome expansion a...
Good Great muscle-wire release system to separate laptop and screen into two parts for versatile use, Oodles on power on tap, Solid design...
Bad It's rather heavy, Big price tag, Combined battery life is less than quoted, A little top-heavy and upright, Screen lacks ultra-wide colour gamut...
Bottom line While we had the chance to manipulate some 3D models and enjoy the fluidity of the Surface Pen on these devices, we can't profess to have really had the chance to test their power or performance, or to have a good measure of the battery life. We don't dou...
0%
techadvisor.co.uk
Updated:
2018-01-26 03:09:49
Despite being threatened by tablets for a while, laptops aren't going away any time soon and Microsoft is back with a new version of the impressive Surface Book. We've been hands-on at Microsoft Future Decoded so here's our Surface Book 2 review. The Sur...
Bottom line The Surface Book 2 looks to be a very accomplished laptop, taking the original and improving it. There's a lot to like here across all areas - unsurprising when we were very impressed with the first generation. The only real downside is the steep cost.Tag...
80%
stuff.tv
Updated:
2018-01-26 03:09:49
Microsoft might have graced America with its latest 2-in-1 almost a month ago, but now that the waters have well and truly been tested, the Surface Book 2 is finally on its way to British shores.The combination of tablet ease-of-use and laptop performance...
Good Massive power & performance, Gorgeous screen, Seriously flexible device for work and play...
Bad Majorly expensive, Overkill for a lot of people...
Bottom line Let's be honest: the Surface Book Pro absolutely isn't for everyone. It's crazy expensive, and overkill if you spend most of your tech time staring at Facebook or your email. For developers, designers and geeks that like to live on the cutting edge, thou...
80%
expertreviews.co.uk
Updated:
2018-01-26 03:09:49
And, it’s an impressive Windows machine at that. In fact, it’s so eye-opening, that Microsoft says the Surface Book 2 will have five times the graphical processing grunt of its 2015 predecessor, and twice the processing power of the MacBook Pro. Fantasti...
Bottom line The two year old Surface Book receives a 2017 upgrade, but what makes the Surface Book 2 so special...
0%
techradar.com
Updated:
2018-01-26 03:09:49
Microsoft's first try at the 2-in-1 laptop was no doubt impressive. But, it was also a tad divisive, releasing with some components that weren't current at the time, and employing a design that didn't jive with everyone because of a certain gap.This time...
Good Current, powerful parts, Very thin and light, Gorgeous, responsive display...
Bad Awfully expensive, No Thunderbolt 3...
Bottom line While Microsoft digs its feet in the sand on the Fulcrum hinge design and resultant 'gap', the Surface Book 2 is absolutely current with the most powerful Intel and Nvidia hardware, while getting thinner and lighter than ever. Plus, with a 15-inch model n...
0%
gizmodo.com.au
Updated:
2018-01-26 03:09:49
Microsoft is finally dragging its ambitious Surface Book line into the present day, refining the striking design and making this a laptop you can covet for reasons besides that funky hinge.All images: Alex Cranz/GizmodoThe surprise launch of the original...
0%
digitalartsonline.co.uk
Updated:
2018-01-26 03:09:50
The Microsoft Surface Book 2 aspires to repeat the original Surface Book's history, blowing users away – only more so, with performance it claims to be five times greater than what the original 2015 model achieved. We got a close look at the new hardware...
0%
canadianreviewer.com
Updated:
2018-01-26 03:09:50
Wish FulfillmentSuperbly designed, with premium materials and exacting fit and finish. Surface Laptop brings some familiar elements from previous creations (Alcantara leather keyboard, stunning touch display, sleek and angular design) into a series of tra...
Bottom line While aimed for students and the educational market, the Microsoft Surface Laptop is a solid, elegant and capable general purpose notebook PC that closely competes with Apple's MacBook Air segment. Microsoft has added some flair, fashion and style with co...
90%
pcworld.co.nz
Updated:
2018-01-26 03:09:50
IDGOur Surface Laptop review looks at Microsoft's new notebook in two ways: as a stylish ultrabook, designed and priced to compete with Apple's MacBook Air for college students' favor. But it's also a machine purpose-built for Windows 10 S, which restrict...
Bottom line Oddly, the Surface Laptop feels like progress forward and back, all at once. Microsoft originally designed the Surface lineup to hustle its hardware partners faster into the future, implicitly stripping Apple of its design cachet and encouraging consumers...
0%
itwire.com
Updated:
2018-01-26 03:09:50
Microsoft has expanded its Surface line-up to include a traditional “clam-shell” style, ultra-light notebook.Its positioning overlaps a little – it has a larger 13.5”, 2556 x 1504 screen than the new 12.3”, 2736 x 1824 Surface Pro (2017) and the same size...
Bottom line I like it. I would probably buy the Surface Pro (2017) but then I need uber portability, use as a tablet and the Pro kickstand has never bothered me on planes.At the same time if this was all I could have then I have no complaints. It has a certain je ne...
0%
Theinquirer.net
Updated:
2018-01-26 03:09:50
WE THOUGHT the day would never come, a traditional Microsoft laptop! We use the word 'traditional' loosely, the new Microsoft Surface Laptop is still unique. Open it up to reveal an Alcantara fabric-covered keyboard portion. The screen is also a stunning...
Good Excellent keyboard and trackpad, stunning screen, fast performance...
Bad Not enough ports, doesn't ship with a dock, Windows 10 S before the free upgrade, Rating:...
Bottom line For anyone who doesn't care about ports though and just wants to get down and type though, the Microsoft Surface Laptop is the obvious choice...
80%
techradar.com
Updated:
2018-01-26 03:09:50
Microsoft has been steadily impressing us with its range of Surface devices, and its latest addition, the Surface Laptop, continues that trend with a sleek and powerful notebook that's been designed to be a showcase for Windows 10 S.A few years ago the th...
Good Gorgeous design, Well built, Great screen, Very good performance...
Bad Windows 10 S is limited, No USB-C, Lack of other ports, Not upgradable...
Bottom line Microsoft is gaining a reputation for making solid, attractive and overall desirable premium products to showcase its Windows software, and the Surface Laptop continues in this vein. The thin and light design makes it easy to carry around, while the caref...
80%
thunderbaylive.com
Updated:
2018-01-26 03:09:50
Lisa Gade reviews the first traditional design notebook computer from Microsoft, the Surface Laptop. This slim 14.5mm Ultrabook has a 13.5” PixelSense IPS display and weighs 2.8 lb/1.28kg. It's unique looking thanks to the Alcantara keyboard deck that's a...
0%
wired.co.uk
Updated:
2018-01-26 03:09:50
Microsoft's new Surface laptop says nothing about the future of technology. The team in Redmond didn't concern itself with the way things will be in 2025 — which ports users will want, what kind of device they'll use, how they'll feel about bezels. Instea...
Good The best looking Windows laptop you've ever seen. Good keyboard, trackpad, battery life, and performance. Windows Hello is stupid fast...
Bad Windows 10 S is not nearly enough for most people. A standard laptop isn't great for pen and touch. Cortanaled setup is obnoxious...
80%
theguardian.com
Updated:
2018-01-26 03:09:50
The Surface Laptop is Microsoft's first true Surface-brand notebook - following the company's Surface Pro tablet and the Surface Book laptop-tablet hybrid – but there's something very unMicrosoft about it: great design.Functionally, it's about as standard...
Good really great keyboard, good trackpad, alcantara, standout design, USBA port, great screen, great battery life, Windows Hello...
Bad no USBC, no SD card reader, no fingerprint scanner, Windows 10 S (but free upgrade before 2018), limited configuration options...
Bottom line The Surface Laptop is great. In fact, it's probably the best all round notebook PC you'll find. But it's not perfect.It has a too few ports, which are remedied by a £190 dock, but lacking even just one USB-C port in 2017 seriously hurts the Surface Laptop...
80%
bit.com.au
Updated:
2018-01-26 03:09:50
As Microsoft's first genuine rival to Apple's MacBooks, the Surface Laptop has a lot riding on it. Not only is the company's second notebook looking to take on Apple's recently-refreshed laptops, it's also tasked with launching the new version of the comp...
Bottom line As a first stab at a proper lightweight notebook, the Surface Laptop is a capable and accomplished offering. It's held back slightly by the omission of USB-C port and the decision to ship it with Windows 10 S, but it's otherwise an absolutely superb devic...
0%
pcauthority.com.au
Updated:
2018-01-26 03:09:50
Life is full of mysteries. Why did Two and a Half Men go on for 12 seasons? Who invented the platypus? How has it taken Microsoft this long to make a laptop? Just like the Surface Pro and Surface Book before it, the Surface Laptop is a brilliant creatio...
Bottom line Fair play to Microsoft, the Surface Laptop might sound like a mess on paper but in the cold light of day it's a unique joy to behold.From its classy carpeted aesthetic to its new Windows 10 S operating system, there's a lot that's different about this Sur...
100%
T3.com
Updated:
2018-01-26 03:09:50
The Microsoft Surface Laptop is an excellent laptop although, like everything Microsoft makes these days, very slightly quirky.I've only had this laptop for about 12 hours, so consider these initial thoughts rather than a final verdict. It seems like a tr...
Good Generally stunning design, Slick, fast operation, Excellent screen and speakers...
Bad Windows 10 S is quite limiting, Fabric palm rest seems a design flourish too far...
Bottom line An excellent laptop whose target market is not yet entirely clear...
80%
trustedreviews.com
Updated:
2018-01-26 03:09:50
Hands-on: Is the Surface Laptop the Windows 10 machine for all? The Surface Laptop is a simple product, but it's an exciting one. It's the first real laptop from Microsoft, and it might just offer the perfect mix of style and substance. Whereas the Surf...
Bottom line The Surface Laptop is sleek and unique in its design, it has a lovely screen and feels fast and fluid to use. It's an exciting proposition that seems to be have been executed very well...
0%
alphr.com
Updated:
2018-01-26 03:09:50
Ever since the first Surface Pro was released, critics have been nagging Microsoft to make a “proper” laptop. It brought out the Surface Book, which wasn't enough of a “proper” laptop to keep the critics happy. Now, five years into the Surface programme...
Bottom line The £1,000-2,000 laptop market is very crowded, and it takes something really interesting to stand out. Every manufacturer, including Dell and HP, is making a really good, well-designed 13in laptop in this price range that will take you through three or f...
80%
expertreviews.co.uk
Updated:
2018-01-26 03:09:50
READ NEXT: Best laptop 2017I can’t imagine many students being able to afford this laptop, even with the 10% student discount Microsoft is currently offering, but with the cost of tech generally on the rise at the moment, it isn’t as expensive as it first...
Good Gorgeous design, Stellar performance, Excellent battery life...
Bad Windows 10 S leaves a lot to be desired, Disappointing screen...
Bottom line Designed with students in mind, Microsoft’s Windows 10 S-powered Surface Laptop offers an attractive alternative to Apple’s MacBook Air...
80%
stuff.tv
Updated:
2018-01-26 03:09:50
Life is full of mysteries. Why did Two and a Half Men go on for 12 seasons? Who invented the platypus? How has it taken Microsoft this long to make a laptop?Just like the Surface Pro and Surface Book before it, the Surface Laptop is a brilliant creation...
Good Fab design, Windows 10 S works well, Great battery life...
Bad Keyboard is a bit wobbly, Lack of ports...
Bottom line Fair play to Microsoft, the Surface Laptop might sound like a mess on paper but in the cold light of day it's a unique joy to behold. From its classy carpeted aesthetic to its new Windows 10 S operating system, there's a lot that's different about this S...
100%
mobilesyrup.com
Updated:
2018-01-26 03:09:50
Microsoft's Surface Laptop joined the company's Surface brand in early May 2017, deviating from the line's laptop-tablet hybrid form to offer its first take on an old classic.It generated excitement over its design alone, but many still wondered whether t...
Good Aesthetically beautiful, Great audio, User-friendly design, Light and thin...
Bad Windows 10 S is mildly inconvenient, Display is a bit warm/dim, Mid-range processing, Alcantara may get dirty...
Bottom line "As it stands, the Surface Laptop is a significant threat to Apple's position as the de facto college laptop, and the best Surface product I've used to date."...
80%
stuff.tv/my/
Updated:
2018-01-26 03:09:50
Life is full of mysteries. Why did Two and a Half Men go on for 12 seasons? Who invented the platypus? How has it taken Microsoft this long to make a laptop?Just like the Surface Pro and Surface Book before it, the Surface Laptop is a brilliant creation...
Good Fab design, Windows 10 S works well, Great battery life...
Bad Keyboard is a bit wobbly, Lack of ports...
Bottom line Fair play to Microsoft, the Surface Laptop might sound like a mess on paper but in the cold light of day it's a unique joy to behold.From its classy carpeted aesthetic to its new Windows 10 S operating system, there's a lot that's different about this Sur...
100%
hardwarezone.com.my
Updated:
2018-01-26 03:09:50
In more ways than one, the Surface Laptop is the first erm… traditional laptop that Microsoft has built. And by that, we mean a screen attached firmly to a keyboard base, with neither the kickstand and detachable keyboard cover that you see on the Surface...
0%
devontechsupport.com
Updated:
2018-01-26 03:09:50
Update: We've recently learned that Windows 10 S, and by proxy the Surface Laptop before an upgrade to Windows 10 Pro, will only support Edge and Bing as its web browser and search engine, respectively.The one Surface product that fans have been clamoring...
Bottom line The fact that the Surface Laptop ships with a limited – sorry, “streamlined” – operating system and costs more than some previous Surface systems that come with full fat Windows 10 cannot go unnoticed – regardless of the free upgrade through this year. Un...
0%
newsrule.com
Updated:
2018-01-26 03:09:50
Laptop unang, tablet ikalawang, ito ay ang pinakamahusay na kumbinasyon ng isang 2-in-1 machine na may lahat ng kapangyarihan ng isang buong PC kinatas sa 7.7mm ng tabletAng artikulong ito na may pamagat na “Microsoft review Ibabaw ng Aklat: ang pinakamah...
Good mahusay na keyboard, disenteng trackpad, makikinang na screen, mahusay na stylus, 13-oras na baterya, magarbong bisagra, malaking 2-in-1 kompromiso, tamang port, Windows Kamusta...
Bad Windows ay may isang agwat sa tablet app, software bugs, mahal, tablet-lamang na baterya ay maaaring maging mas mahaba, mabigat para sa isang tablet, HiDPI mode nabigo para sa mga desktop apps, interface ay isang gulo kung ikaw humukay malalim na sapat...
Bottom line Ang Ibabaw ng Book ay isa sa mga pinakamahusay na Windows 10 laptops. Ngunit nito party na piraso ay higit pa sa isang gimik. Kapag hiwalay mula sa katawan ay gumagawa ng mga screen para sa isang disenteng, kung hindi nagtagal, tablet na super slim at mad...
80%
techadvisor.co.uk
Updated:
2018-01-26 03:09:50
The Surface Laptop is beautiful, but it's also a little confusing. It's aimed at students, but it's expensive. It runs a cut-down version of Windows 10, but has powerful components. Its price and design appear to compete with Google's Chromebook Pixel, b...
Bottom line It's rare to have a clear winner in a versus battle, but in this case the Surface Laptop gets our vote over the MacBook. Partly it's because Apple's laptop uses the older and ultra-low-power CPU, but it's also because even then entry-level Surface Book ha...
0%
gizmodo.com.au
Updated:
2018-01-26 03:09:50
The Surface Laptop might not have turned many heads if it had been the first mobile computer from Microsoft. It's not as radical and influential as the Surface Pro or as crazy looking as the Surface Book. From afar the silver Surface Laptop looks like som...
0%
itpro.co.uk
Updated:
2018-01-26 03:09:50
Sign up for our daily newsletter Image 1 of 9 Microsoft has unveiled the latest addition to its line up of first-party devices: the Surface Laptop. Revealed by Microsoft's Surface chief Panos Panay at an education-focused event in New York yesterday, t...
0%
gizmodo.com.au
Updated:
2018-01-26 03:09:50
Late last month, Microsoft fired a shot across Apple's bow. With the Surface Studio and Dial and an updated Surface Book, Microsoft made clear its plans to woo Apple's old core audience of creative professionals — a group Apple has seemingly forgotten in...
0%
apcmag.com
Updated:
2018-01-26 03:09:50
Despite how far smartphones have come in the last eight-odd years, as productivity devices, they're still a little too restricted to get serious work done. They're undoubtedly fine for quick tasks like replying to emails and scheduling appointments, but...
80%
techadvisor.co.uk
Updated:
2018-02-09 04:17:33
Microsoft's new Surface Laptop is aimed at students, but its cool design, sleek build, and impressive specifications could have much to tempt those who might have been looking at the Surface Book instead. We put the two head to head to see which one you s...
Bottom line While the two Microsoft devices share a family name, they are catering for different markets. The Surface Book is for power users who want high-end specs, plenty of speed, and the option to use a tablet when needs be. It's a great device, but with a steep...
0%
itpro.co.uk
Updated:
2018-02-14 03:03:58
Sign up for our daily newsletter The Surface Laptop can be considered Microsoft's first genuine rival to the MacBook Air. The company's second notebook is aiming to take on Apple's recently refreshed laptop range and is the first device to run the new ve...
Good Fantastic keyboard, Excellent design, Speedy...
Bad Screen isn't quite as good as the Surface Pro, Disappointing port allocation, Expensive...
Bottom line As a first stab at a proper lightweight notebook, the Surface Studio is a capable and accomplished offering. It's held back slightly by the omission of USB-C connectivity and the decision to ship it with Windows 10 S, but it's otherwise an absolutely s...
80%
creativebloq.com
Updated:
2018-02-14 03:04:00
Microsoft's Surface Laptop is perhaps the least exciting of the Surface range for creative professionals. It's virtually a direct competitor to the Apple MacBook; offering very similar specs, but with the addition of a touchscreen – which can of course b...
Good Great looking, Excellent screen, Good performance, Lightweight...
Bad Windows S won't install Creative Cloud, No Pen included, Expensive for higher-end models, Not upgradable...
Bottom line A great looking, light, well-built laptop with a good 13.5-inch touchscreen and decent specs. However, the Surface Book and Surface Pro have more versatility as digital sketchpads...
70%
techradar.com
Updated:
2018-04-23 11:05:29
Microsoft's range of Surface devices have shown in the past that the software giant has mastered creating premium and desirable devices that can give Apple, Lenovo and other big name brands a run for their money.And now it looks like it's done it once aga...
Good Very good battery life, Powerful, Feels great to use as a tablet, Fanless design...
Bad Very expensive, On the heavier side, No Surface Pen included...
Bottom line The 13.5-inch Surface Book 2 is a brilliant device, and the most powerful 2-in-1 laptop we've tried. If you're after an excellent showcase for Windows 10, including the new features of the Fall Creators Update, such as Windows Mixed Reality, then you'll l...
90%
pickr.com.au
Updated:
2018-04-23 11:05:33
The Microsoft “Surface” range of computers have already changed the way tablets are seen outside of the iPad, and between these and the big “phablet” phones, other tablets are running into a bit of a wall.While most tablets are about content consumption...
Good Fast with excellent performance, Still a great design, Includes USB Type C port for charging and data, SD card slot included, Features two standard USB ports...
Bad Casing is still very easy to scratch, No Surface Pen included (and has to be bought separately), Charging block is massive, Expensive...
Bottom line Every product has its flaws, and while the Microsoft Surface Book 2 isn't without its own share, the laptop-tablet hybrid is still a shining example of Microsoft's hardware division working beautifully.Essentially, it's what a sequel to the already excell...
84%
pickr.com.au
Updated:
2018-04-26 18:14:00
Microsoft's “Surface” brand has helped turn the tablet on its head, but with its latest take, the tablet isn't the main focus. Now it's to make a laptop with a touchscreen, and the result is something that clearly feels like a Surface laptop.How does Mi...
Good Slim design, Includes the excellent Surface touchscreen, Excellent keyboard and trackpad, Supports Windows Hello face-based login, You can remove Windows 10 S and switch back to the more useful Windows 10 Pro...
Bad As good an idea as Windows 10 S is, it's just not practical, Only one USB port, No USB Type C or Thunderbolt, No microSD or SD card slot, Easily scratched...
Bottom line If you don't mind a scuff or two and love the idea of warm and fuzzy keyboard, Microsoft's Surface Laptop is a solid option, provided you get rid of Windows 10 S ASAP and make the move to Windows 10 Pro.We get it, Microsoft, we really do, and grant you th...
80%
techadvisor.co.uk
Updated:
2018-07-18 08:58:35
Microsoft is offering more hardware than ever before and now has a touchscreen clamshell laptop to tempt you with. The Surface Laptop is a more affordable and non-detachable version of the Surface Book so will appeal to more people. See also: Best laptops...
Bottom line The Surface Laptop isn't the most affordable laptop around but it's not outrageous either compared to rivals. Microsoft has done a great job of creating a well-made, thin and desirable laptop. We'd tweak the ports on offer and upgrade from Windows 10 S to...
90%
macworld.co.uk
Updated:
2018-08-06 19:59:40
Which is the best laptop: the new MacBook Pro 2016, or the Surface Book 2/new Surface Book with Performance Base?Welcome to our New MacBook Pro 2016 vs new Surface Book with Performance Base, in which we compare and contrast the newly announced MacBook Pr...
0%
creativebloq.com
Updated:
2019-11-18 03:35:43
While this model has now been replaced by the Surface Book 2, there are plenty of original Surface Book bargains and Black Friday deals to be had. The fact remains that this is a formidable device if you're in the market for a PC as an alternative to Appl...
Good Great screen, Excellent keyboard, Hugely powerful, Turns into a sketchbook in seconds...
Bad Remains expensive, You probably want a Surface Book 2...
Bottom line Although the MacBook Pro – and Microsoft's own Surface Book 2 – are formidable opponents, the Surface Book remains hugely powerful and flexible for the creative professional. You do need to want the flexibility of the tablet part to make it worthwhile, th...
80%
brisbanetimes.com.au
Updated:
2019-11-18 03:35:43
Microsoft has announced a number of new products, including the Surface Laptop 2, Surface Pro 6, Surface Studio 2 and the all new Surface Headphones, at a media event held in New York on Wednesday morning (AEST).This means that, barring the Surface Book...
0%
v3.co.uk
Updated:
2019-11-18 03:35:48
The second generation of Microsoft's laptop is likely to ditch the hinge gap, run Intel's latest Kaby Lake CPUs and support resolutions of up to 4K. We've gathered everything we know so far about the device, including the expected release date, price and...
0%
notebookcheck.net
Updated:
2018-01-26 03:09:49
Powerhouse performance? Microsoft says the new Surface Book 2 combines the best of two worlds and is also the most powerful Surface device yet. The specs look promising thanks to the new Kaby Lake-R processor and Nvidia's Pascal GPU. Our in-depth review r...
Good high-quality case, very good screen without PWM, high performance, despite passive cooling, very long battery runtime, comfortable input devices, decent camera, often silent...
Bad very loud GPU fan (depending on the power setting), power adapter not always sufficient, no Thunderbolt 3, Surface Pen not included anymore, considerable throttling (especially CPU) on battery, display bounces during touch inputs, no LTE connectivity, ba...
87%
pcmag.com
Updated:
2018-01-26 03:09:49
Microsoft is targeting digital content creators in a big way. After the success of the first two generations of Surface Book 2-in-1 detachable-hybrid tablets, the company is back with a big, powerful 15-inch Surface Book, along with a light refresh of the...
Good Quad-core processor and GTX 1060 graphics, 4K-class screen, Integrated receiver for Xbox wireless controllers, VR-capable graphics...
Bad 16GB RAM maximum, Pen is now a separate purchase...
Bottom line The 15-inch version of the Microsoft Surface Book 2 is a 2-in-1 detachable tablet that caters to artists, gamers, and performance-craving users who value a large screen and powerful components...
0%
hothardware.com
Updated:
2018-01-26 03:09:50
Microsoft just announced a few brand new products: a pair of powerful new Surface Book 2 devices featuring 8th Gen Intel Core Processors and NVIDIA graphics, and a Surface Precision Mouse designed to be the perfect companion to the devices. The new Surfa...
90%
computershopper.com
Updated:
2018-01-26 03:09:50
We said it when we reviewed the Microsoft Surface Studio (in its $4,199 test configuration), and we'll say it again here now: Microsoft has apparently appointed itself the new Apple in the computer hardware space.Take the Surface Laptop that we're looking...
Good Excellent display and battery life, Striking design, Solid aluminum shell, Quiet even under load...
Bad Cloth-covered keyboard deck poses questions about durability, Subpar, soldered-on storage, Base model ships with just 4GB of RAM, Noticeable keyboard flex...
Bottom line The Surface Laptop impresses on style, stuns on battery life, and sports one of the best laptop screens to date. But our quibbles (the fabric-covered keyboard, and a few other issues) overshadow it, in a field crowded with excellent premium portables...
70%
slashgear.com
Updated:
2018-01-26 03:09:50
Microsoft knows how to make sleek hardware. If the Surface Book is handsome but bulky, and the Surface Pro is more minimalistic but suffers a less-compelling keyboard, then the Surface Laptop falls happily in-between. You don't get a fancy detachable disp...
Good Handsome, considered design, Freedom from dongles, Performance and battery life are solid, Easy upgrade route to Windows 10 Pro...
Bad No USB-C limits futureproofing, $1,299 version is the minimum spec worth considering, No SD card slot, Windows 10 S is very locked-down...
80%
wmpoweruser.com
Updated:
2018-01-26 03:09:50
Enter the Surface Laptop.Surface Laptop has a gorgeous display, but it's also very reflectiveMicrosoft's Surface Laptop is a 13.5-inch laptop that comes with the latest and greatest Intel Core processors, and a beautiful design that packs all the power in...
Good Display is gorgeous indoors, The Alcantara-covered keyboard doesn't get dirty too easily, Battery life is good both on Windows 10 S and Pro, Speakers are underneath the keyboard but they still sound incredible...
Bad 4GB RAM for $999 is expensive, The display is reflective and wobbly, A single USB Type-A port isn't enough at all, No Type-C isn't future-proofing the device...
88%
notebookcheck.net
Updated:
2018-01-26 03:09:50
All screen and no substance. The new Surface Laptop sounds and looks more special than it really is. While the unique 3:2 touchscreen is bright, crisp, and colorful for graphic artists, almost everything else fails to impress...
Good very accurate colors and grayscale before calibration, bright display backlight; excellent black levels, excellent construction quality; rigid design, nearly full sRGB coverage, unique Alcantara texture, above average speakers, Windows Hello support, pal...
Bad no USB type-C, Thunderbolt 3, SIM, SD reader, Kensington Lock, or fingerprint reader, bottom of base can become very warm under heavy processing load, chassis reverberates noticeably during audio playback, weak integrated HD Graphics 620 performance, una...
85%
techcrunch.com
Updated:
2018-01-26 03:09:50
It's been a week with the new Pro — Microsoft's part-tablet/part-laptop hybrid machine — and I already find myself looking longingly at the Surface Laptop. It's not that the latest Surface Pro isn't a good and capable machine (it is), it's just that, wel...
0%
theverge.com
Updated:
2018-01-26 03:09:50
I feel like I always start a Surface review the same way, so here goes: I've always wanted Microsoft to build a laptop. A couple of years ago, Microsoft nearly did that with the Surface Book but it wasn't enough.The Surface Book was top heavy, chunky, an...
Good Free upgrade to Windows 10 Pro, Great balance of power and thinness, Beautiful touchscreen...
Bad Few apps on Windows 10 S, Alcantara fabric requires care and maintenance, No SD card slot or USB-C...
88%
theverge.com
Updated:
2018-01-26 03:09:50
Finally. It's a word that's famously overused in tech, and it's understandable. As we use products every day, we can imagine that if just one or two small things changed, it would be perfect. But tech companies aren't just interested in iteration, even if...
Good Free upgrade to Windows 10 Pro, Great balance of power and thinness, Beautiful touchscreen...
Bad Few apps on Windows 10 S, Alcantara fabric requires care and maintenance, No SD card slot or USB-C...
88%
Laptopmag.com
Updated:
2018-01-26 03:09:50
The Surface Laptop ($999, $1,299 as configured) is the Microsoft notebook that I've been waiting for. Unlike the Surface Pro, this clamshell easily balances in my lap. And the Surface Laptop is lighter, more affordable and more stylish than the pricier Su...
Good Captivating design, Bright and colorful display, Comfortable keyboard, Very good battery life, Nearly instant face recognition login...
Bad SSD on the slow side, Fan can get loud, Colors cost extra, Windows 10 S has several limitations...
Bottom line The Surface Laptop is one of sexiest laptops ever, and it backs up those great looks with solid performance, long battery life and a top-notch typing experience...
80%
mashable.com
Updated:
2018-01-26 03:09:50
Like so many students, the very first laptop I had was a MacBook (the plastic one, not the new 2-pounder ). I bought it in the summer of 2007 after finishing my first year of college, and it lasted until I graduated.I loved the machine even though it weig...
Good Bright, high-res touchscreen, Fantastic keyboard and trackpad, Speedy performance, Great battery life...
Bad Apps restricted to Windows Store unless you upgrade to 10 Pro, No SD card slot, No USB-C port, $50 to upgrade to Win 10 Pro in 2018...
0%
engadget.com
Updated:
2018-01-26 03:09:50
Just a few years ago, the idea that Microsoft could be one of the most exciting PC makers around would have seemed insane. The first Surface didn't inspire much hope. (I distinctly remember wanting to throw it out of a window during my review). But, like...
Good Excellent design, Comfortable keyboard and trackpad, Gorgeous screen, Incredible battery life...
Bad Limited ports and no SD card reader, Windows 10 S is still too limiting for most...
Bottom line The Surface Laptop is Microsoft's most traditional device yet, but that's exactly what makes it appealing. With a fetching, minimalist design and some of the best battery life on the market, it's the ideal Surface for anyone who doesn't want a hybrid tabl...
89%
chipchick.com
Updated:
2018-01-26 03:09:50
Microsoft has been killing it lately, but many of their great recent hardware announcements have been geared towards the prosumer. That's why we were so excited to test the Surface Laptop, which is designed with students in mind. But after spending nearl...
Good Beautiful aluminum design with a premium build – no flexing, ready to take a fair amount of punishment while going from classroom to classroom, large trackpad and spacious ergonomic keyboard, great performance, bold color options with a matching colored m...
Bad Pricing is reasonable but not quite student-friendly, no USB-C, Prev2 of 2Next...
Bottom line ...
0%
notebookcheck.net
Updated:
2018-01-26 03:09:50
Top model. We review the high-end SKU of Microsoft's luxury 2-in-1 with a fast 1 TB NVMe-SSD and 16 GB DDR4-RAM. We check the differences to the entry-level version from 2017 we already reviewed...
Bottom line The top model of the Surface Book with Performance Base offers more storage capacity and twice as much RAM compared to the entry-level mode. The performance of the SSD is on par with the base 256 GB model from Toshiba, so no gains in this respect. We can...
0%
notebookcheck.net
Updated:
2018-01-26 03:09:50
Pumped up. Is premium getting even better? Nvidia's current Pascal GPU didn't make it into the new Surface Book but Microsoft managed to fit a Maxwell chip under the hood that should offer plenty of performance. Or does it...
Good high-quality magnesium alloy case, notebook performance in a convertible, no CPU or GPU-throttling worth mentioning, impressive 9.5-hour battery life, bright high-resolution display suitable for outdoor use, 3:2 aspect ratio for photo editing, accurate c...
Bad thicker and heavier than comparable 13 and 14-inch Ultrabooks, no USB-C or HDMI, no WWAN or RJ45, no smart card or fingerprint reader, no secondary storage bay, no TrackPoint, no dedicated mouse buttons, limited upgradeability, high price...
87%
pcmag.com
Updated:
2018-01-26 03:09:50
For many years, we thought the ultimate everyday laptop would be an Apple MacBook Air with a Retina screen. Apple stopped updating the Air in 2015, and the 12-inch MacBook isn't a perfect replacement. It's therefore a surprise that Microsoft gave us exact...
Good Light and thin body, Promised 14,5 hours battery life, Uses same charger/dock, Surface Pen, and Surface Dial as Surface Pro 4 and Surface Book, Comfortable keyboard and palm rest...
Bad No USB-C or Thunderbolt 3 ports, Locked to Windows Store apps and Edge web browser, Windows 10 Pro is a paid upgrade after promotional period...
Bottom line Microsoft's Surface Laptop with Windows 10 S is aimed at students looking for a sleek alternative to the aging Apple MacBook Air...
0%
colbybrownphotography.com
Updated:
2018-04-03 06:46:09
When it comes to being a photographer, we are without a doubt living in the golden age of photo technology. While photographers from the old guard might pontificate about how great things were back “in the day”, the truth is that photography is now more a...
Good Unique and Innovate Design, Excellent Build Quality, Quality Pen Stylus that feels natural on the screen (including the eraser), Solid Battery Life (with Keyboard connected), Discreet GPU (in some models) can double graphic power in some applications and...
Bad Price! No doubt the Surface Book (especially the top end version) isn't considered cheap, Some apps on Windows 10 still don't scale perfectly on high-resolution screens, You won't be editing 4k video on this puppy. Simply not powerful enough in terms of b...
Bottom line At the end of the day, I feel there is a lot going for the Microsoft Surface Book. It certainly isn't the perfect device that many were claiming it to be the day it launched, but it does get a lot of things right, especially for a 1st generation product...
0%
topnewreview.com
Updated:
2018-04-06 09:47:43
Before we get too far into the review, let me say that the Surface Book i7 is incredibly fast for a laptop in its class, offering no less than twice the performance of the original Surface Book, which itself outstripped all others in its day. Even better...
Good Super-long battery life, Best graphics performance in a 13-inch convertible, Beautiful screen and good pen support...
Bad Very expensive, Heavy for a 13-inch ultrabook convertible, No Thunderbolt 3.0 nor USB 10Gbps...
Bottom line When Microsoft announced details of the Surface Book i7, I was pretty disappointed in its middle-aged hardware.In use, however, it appears there's plenty of life left in these parts. That the Surface Book i7 can actually give you better graphics performan...
90%
topnewreview.com
Updated:
2018-04-17 07:38:28
Now, pay attention, class. The Surface Pro is Microsoft's tablet. There's the Surface Book that's half tablet, half laptop. And now Microsoft is about to launch a new Surface Pro – marketed as ‘the most versatile laptop', but it's really a tablet.Mi...
Bottom line With similar devices achieving 100 per cent sRGB and beyond, the screen is a let-down, but overall this is a very nice laptop indeed...
80%
topnewreview.com
Updated:
2018-04-23 11:05:31
THE BOOK 2'S BATTERY LIFE IS ALSO ADMIRABLE, RANGING FROM 7 TO 10 HOURS IN OUR TESTS – SOMETHING THAT'S HELPED ALONG BY THAT SECOND BATTERY UNDERNEATH THE KEYBOARD. WITHOUT THAT. THE RUNTIME'S CUT IN HALF WHICH IS STILL NOT BAD FOR A LARGE-SCREEN TABLET...
80%
Laptopmag.com
Updated:
2018-04-23 11:05:37
Windows 10 is a desktop operating system. Or maybe it's a tablet operating system. In Microsoft's eyes, the OS has always been both, and there's no machine that displays that perspective better than the Surface Book 2. The new, 13-inch model ($1,499 to st...
Good Clean, innovative design, USB Type-C port, Brilliant display, Great stylus, Long battery life...
Bad Expensive, No Thunderbolt 3, Transfer speeds slightly below average...
Bottom line Microsoft's Surface Book 2 puts the power of discrete graphics into the best detachable 2-in-1 design you can buy, but it doesn't come cheap...
80%
pcper.com
Updated:
2018-05-04 09:19:10
In October of 2015, Microsoft signaled that they were taking this fledgling Surface thing seriously with the announcement of their second Surface device, the Surface Book. Fitting into a more traditional notebook-style form factor rather than the Surface...
0%
t3me.com
Updated:
2018-05-06 05:25:52
The first Surface Book already showcased Microsoft's ability to deliver great hardware to match its own software, the Surface Book 2 makes it even better. There are two models available: a 13.5-inch (tested here) and a 15-inch version – they're nearly ide...
Good Excellent design, Great build quality, Superb battery life, Keyboard and trackpad are top notch...
Bad Expensive compared to other Windows 2-in-1s...
100%
appleinsider.com
Updated:
2019-11-18 03:35:42
The Microsoft Surface Book 2 is a hybrid 2-in-1 laptop that can be used as a tablet or a full blown laptop. But, given the performance, is it worth the money?Microsoft Surface Book 2Microsoft Surface Book 2 in tablet modeMicrosoft Surface Book 2Microsoft...
70%
91mobiles.com
Updated:
2019-11-18 03:35:42
Having used Microsoft's Surface Book 2 (13.5-inch model) for a little over a week, I can confidently say that it is the best 2-in-1 machine in the market. In fact, the Surface Book 2 ( first impressions ) is the only product which came eerily close to rec...
Good Stunning design, Gorgeous display, Capable performer, Outstanding battery life...
Bad No upgradeability, No ThunderBolt 3 port, Photos by Raj Rout, ShareTweet, Facebook Comments...
Bottom line There's just something about the Surface Book 2 which sets it apart from the competition. The laptop excels at everything and offers a premium design, solid productivity performance, acts as a gateway to PC gaming and has a long, long, long-lasting batter...
80%
monitornerds.com
Updated:
2020-04-15 03:52:05
on AmazonThe Microsoft Surface Book 2 is an innovative tablet-slash-tablet that works great for all-around productivity and even light gaming. The device comes in 13-inch and 15-inch sizes and a wide range of hardware specs, all the way up to an Intel...
Good Useful Design, Light Weight, Long Battery Life in Laptop Mode, Bright and Vibrant Display, USB-C Connectivity, Responsive Keyboard, Touchpad, and Surface Pen...
Bad Pricey, Top-Heavy, Specs are Outdated, Gap Between Lid and Body When Closed, Short Battery Life in Tablet Mode...
Bottom line The Microsoft Surface Book 2 has its quirks, but its one of the best hybrids available in the market when it comes to hi-tech functionality and design. The 2-in-1 layout enables a lot of usage possibilities, although some factors like the limited battery...
0%