Microsoft logo

Microsoft Surface Laptop 4 Intel® Core™ i7 i7-1185G7 Laptop računari 34,3 cm (13.5") Ekrani na dodir 16 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Crno

Search similar products
Brand:
Microsoft
Product family:
Surface Laptop
Product series:
4
Product name:
Surface Laptop 4
Product code:
CA82045
Category:
Prenosni računari
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1716
Info modified on:
25 May 2026, 14:44:38
  • The Story
  • Specs
  • Options
  • Contact details
  • Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.