location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Surface Slim Pen 2 stylus pen 14 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Surface
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim Pen 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8WX-00009
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microsoft Surface Slim Pen 2 stylus pen 14 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Device compatibility: Tablet
  • - Brand compatibility: Microsoft
  • - Black Plastic
  • - Bluetooth 5.0
  • - Lithium Polymer (LiPo) Battery life: 15 h
Warranty: 1 year limited
Long product name Microsoft Surface Slim Pen 2 stylus pen 14 g Black :
The long product name of Microsoft Surface Slim Pen 2 stylus pen 14 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Surface Slim Pen 2 for Business
More>>>
Short summary description Microsoft Surface Slim Pen 2 stylus pen 14 g Black:
This short summary of the Microsoft Surface Slim Pen 2 stylus pen 14 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Surface Slim Pen 2, Tablet, Microsoft, Black, Surface Laptop Studio Surface Pro 8 - 9 Surface Pro X Surface Duo 2 Surface Hub 2S Surface Slim..., Plastic, Built-in

Long summary description Microsoft Surface Slim Pen 2 stylus pen 14 g Black:
This is an auto-generated long summary of Microsoft Surface Slim Pen 2 stylus pen 14 g Black based on the first three specs of the first five spec groups.

Microsoft Surface Slim Pen 2. Device compatibility: Tablet, Brand compatibility: Microsoft, Product colour: Black. Weight: 14 g, Width: 137.3 mm, Depth: 11.7 mm. Quantity per pack: 1 pc(s), Package type: Box, Package width: 178 mm. Battery weight: 1.5 g. Layers per pallet: 11 pc(s), Master (outer) cases per pallet layer: 42 pc(s), Master (outer) case width: 198 mm

Sleek and comfortable
Sleek and comfortable

Slim carpenter-inspired style is perfect for all hands and is easy to hold and control.

Exceptional accuracy, smoother flow, greater control
Exceptional accuracy, smoother flow, greater control

A redesigned sharper pen tip helps you put a finer point on everything you do.

Create in real time with Zero Force Inking<sup>[1]</sup>
Create in real time with Zero Force Inking[1]

Ink flows fluidly out of the pen the instant it hits the screen.

The best shading experience yet
The best shading experience yet

A sharper pen tip and an improved design let you approach the screen at a perfect 77° tilt for ultra-precise shading and an exceptional 4,096 points of pressure sensitivity.

Easily erase and edit on the fly
Easily erase and edit on the fly

Just flip it around as you would a traditional pencil.

Always charged and ready
Always charged and ready

Surface Slim Pen 2 for Business is ready to use right out of the box for you to unleash your creativity. Better yet, you’ll always know where it is with built-in, wireless charging and secure storage in Surface Pro Signature Keyboard for Business[2] or Surface Laptop Studio for Business.[2]

Capture ideas instantly
Capture ideas instantly

Brainstorm and sketch with others over Microsoft Teams[2] or when using Microsoft Whiteboard. Plus, edit presentations on the spot, fill out and sign documents, or take personal handwritten notes in Microsoft Journal.[2]

Our most intuitive pen
Our most intuitive pen

Tactile signals[5] can make it easy for you to know when you`ve successfully used natural gestures like circling to select and crossing out to delete in Microsoft Word and Excel.[2] The strength of tactile signals[5] when using Surface Slim Pen 2 for Business can be easily adjusted or even turned off through Windows settings.

Unleash your creativity in the apps you use
Unleash your creativity in the apps you use

Create your best work in Adobe Fresco, Photoshop, and more,[2] and collaborate and take handwritten notes together in Microsoft Teams.[2] Capture unstructured ideas using Microsoft Whiteboard and simultaneously ink with others. Use Ink Editor in Microsoft Word or use the top button as a slideshow clicker to advance Microsoft PowerPoint[2] slides.

Country Distributor
México 1 distributor(s)
Disclaimer Microsoft Surface Slim Pen 2 stylus pen 14 g Black:
Disclaimer

[1] Zero Force Inking will only be work when Surface Slim Pen 2 is used with Surface Pro 8, Surface Pro X, Surface Laptop Studio, and Surface Duo 2. Additional compatibility details can be found at aka.ms/SurfaceSlimPenCompatibility.
[2] Some software, accessories, and devices sold separately. App availability may vary by market and operating system.
[3] Surface Slim Pen 2 for Business experiences and compatibility vary by which device you are using it with. Visit aka.ms/SurfaceSlimPenCompatibility to learn more.
[4] Warranties, extended service plans, and Terms & Conditions for your device.
[5] Tactile signals in Surface Slim Pen 2 for Business can be experienced on some applications on Surface Laptop Studio for Business and Surface Pro 8 for Business running Windows 11. Surface Laptop Studio for Business and Surface Pro 8 for Business sold separately.