Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - One-time purchase for 1 PC or Mac
- - Classic 2021 versions of Word, Excel, and PowerPoint
- - Microsoft support included for first 60 days at no extra cost
- - Compatible with Windows 11, Windows 10, or macOS
- - For non-commercial use
- - Works with Microsoft Teams
Long product name Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual
:
Office Home & Student 2021, Win/Mac, ESD, Multi, 1U
The long product name of Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Office Home & Student 2021, Win/Mac, ESD, Multi, 1U
More>>>
Short summary description Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual:
This short summary of the Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Office Home & Student 2021, Office suite, Full, 1 license(s), Electronic Software Download (ESD), Multilingual, Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10...
Long summary description Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual:
This is an auto-generated long summary of Microsoft Office Home & Student 2021 Office suite Full 1 license(s) Multilingual based on the first three specs of the first five spec groups.
Microsoft Office Home & Student 2021. Type: Office suite, License type: Full, License quantity: 1 license(s). Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Minimum storage drive space: 4000 MB, Minimum RAM: 2048 MB