Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DDR4 functionality and operations supported as
- - defined in the component data sheet
- - Features and specifications supported in the Micron
- - DDR4 RDIMM core data sheet
- - 288-pin, registered dual in-line memory module
- - (RDIMM)
- - Fast data transfer rate: PC4-2933, PC4-3200
- - 16GB (2 Gig x 72)
- - Supports ECC error detection and correction
- - Data bus inversion (DBI) for data bus
- - Single-rank
- - 16 internal banks; 4 groups of 4 banks each
Long product name Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4
:
2Gb x 8, 2933 MT/s, 16GB
The long product name of Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2Gb x 8, 2933 MT/s, 16GB
More>>>
Short summary description Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4:
This short summary of the Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4 data-sheet is auto-generated and uses the product title and the first six key specs.
Micron MTA9ASF2G72PZ-2G9E1, 16 GB, 2 x 8 GB, DDR4, 288-pin DIMM
Long summary description Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4:
This is an auto-generated long summary of Micron MTA9ASF2G72PZ-2G9E1 memory module 16 GB 2 x 8 GB DDR4 based on the first three specs of the first five spec groups.
Micron MTA9ASF2G72PZ-2G9E1. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM