location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MGA Entertainment Check ‘MGA Entertainment’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Rainbow High
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CORE Fashion Doll- Mila Berrymore (Burgundy)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
578291EUC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0035051578291 show
Category: Dolls Check ‘MGA Entertainment’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MGA Entertainment: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29026
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:15:00
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy):
This short summary of the Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy) data-sheet is auto-generated and uses the product title and the first six key specs.

Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy), Fashion doll, Female, 6 yr(s), Boy/Girl, 280 mm, Multicolour

Long summary description Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy):
This is an auto-generated long summary of Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy) based on the first three specs of the first five spec groups.

Rainbow High CORE Fashion Doll- Mila Berrymore (Burgundy). Doll type: Fashion doll, Doll's gender: Female, Recommended age (min): 6 yr(s), Suggested gender: Boy/Girl. Height: 280 mm. Material: Plastic, Textile, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll type *
Fashion doll
Doll's gender *
Female
Removable dress
Yes
Suggested gender
Boy/Girl
Recommended age (min) *
6 yr(s)
Recommended age (max)
12 yr(s)
Material
Plastic, Textile
Flexible limbs
Yes
Learning & training skills
Imaginative playing
Yes
Battery
Batteries required
No
Weight & dimensions
Height *
280 mm
Packaging data
Package width
304.8 mm
Package depth
81.3 mm
Package height
304.8 mm
Package weight
600 g
Package volume
8000 cm³
Package type
Window box
Logistics data
Master (outer) case width
317.5 mm
Master (outer) case length
266.7 mm
Master (outer) case height
323.9 mm
Master (outer) case volume
27000 cm³
Master (outer) case gross weight
2.07 kg
Products per master (outer) case
3 pc(s)
Master (outer) case GTIN (EAN/UPC)
10035051578298