location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

L.O.L. Surprise! Confetti Under Wraps Asst in PDQ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MGA Entertainment Check ‘MGA Entertainment’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
L.O.L. Surprise!
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Confetti Under Wraps Asst in PDQ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
571469E7C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0035051571469 show
Category: Dolls Check ‘MGA Entertainment’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MGA Entertainment: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 09:11:06
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description L.O.L. Surprise! Confetti Under Wraps Asst in PDQ:
This short summary of the L.O.L. Surprise! Confetti Under Wraps Asst in PDQ data-sheet is auto-generated and uses the product title and the first six key specs.

L.O.L. Surprise! Confetti Under Wraps Asst in PDQ, Baby doll, Female, 4 yr(s), Girl, Multicolour

Long summary description L.O.L. Surprise! Confetti Under Wraps Asst in PDQ:
This is an auto-generated long summary of L.O.L. Surprise! Confetti Under Wraps Asst in PDQ based on the first three specs of the first five spec groups.

L.O.L. Surprise! Confetti Under Wraps Asst in PDQ. Doll type: Baby doll, Doll's gender: Female, Recommended age (min): 4 yr(s), Suggested gender: Girl, Product colour: Multicolour

Features
Product colour *
Multicolour
Doll type *
Baby doll
Doll's gender *
Female
Suggested gender
Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
12 yr(s)
Learning & training skills
Imaginative playing
Yes
Learning & training skills
Motor skills training
Packaging data
Package width
165.1 mm
Package depth
88.9 mm
Packaging data
Package height
95.3 mm
Package weight
380 g
Packaging content
Package assortment
12
Logistics data
Master (outer) case width
374.7 mm
Master (outer) case length
209.6 mm
Master (outer) case height
311.2 mm
Master (outer) case volume
24000 cm³
Master (outer) case gross weight
5.37 kg
Master (outer) case GTIN (EAN/UPC)
35051571469