Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB USB Type-A 2.0
- - Form factor: Cap
- - Black
- - Password protection
Warranty:
2 years
Long product name Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black
:
4GB, USB2.0, black
The long product name of Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4GB, USB2.0, black
More>>>
Short summary description Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black:
This short summary of the Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.
Memup Mini Key 4GB, 4 GB, USB Type-A, 2.0, Cap, 3 g, Black
Long summary description Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black:
This is an auto-generated long summary of Memup Mini Key 4GB USB flash drive USB Type-A 2.0 Black based on the first three specs of the first five spec groups.
Memup Mini Key 4GB. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Password protection. Weight: 3 g. Product colour: Black