location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MEDION P83962 Headset Wired Head-band Gaming Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MEDION Check ‘MEDION’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P83962
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50054945
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055432154667
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MEDION: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MEDION P83962 Headset Wired Head-band Gaming Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Gaming Head-band Headset
  • - Wired 3.5 mm connector
  • - Circumaural 20 - 20000 Hz 32 Ω
More>>>
Short summary description MEDION P83962 Headset Wired Head-band Gaming Black:
This short summary of the MEDION P83962 Headset Wired Head-band Gaming Black data-sheet is auto-generated and uses the product title and the first six key specs.

MEDION P83962, Wired, Gaming, 20 - 20000 Hz, 400 g, Headset, Black

Long summary description MEDION P83962 Headset Wired Head-band Gaming Black:
This is an auto-generated long summary of MEDION P83962 Headset Wired Head-band Gaming Black based on the first three specs of the first five spec groups.

MEDION P83962. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 2.4 m. Weight: 400 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Gaming
Headset type
Binaural
Product colour *
Black
Cable length
2.4 m
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
2x 3.5 mm connectors
No
USB connectivity
No
Bluetooth
No
Headphones
Ear coupling *
Circumaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Microphone
Microphone frequency
30 - 16000 Hz
Weight & dimensions
Width
230 mm
Depth
200 mm
Height
100 mm
Weight
400 g
Other features
2.5 mm connector
No