MEDION logo

MEDION AKOYA E7227 Intel® Core™ i3 i3-4100M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Graphite, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68788
Info modified on:
23 Jan 2025, 18:43:34
Short summary description MEDION AKOYA E7227 Intel® Core™ i3 i3-4100M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Graphite, Grey:

MEDION AKOYA E7227, Intel® Core™ i3, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description MEDION AKOYA E7227 Intel® Core™ i3 i3-4100M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Graphite, Grey:

MEDION AKOYA E7227. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4100M, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Graphite, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.