MEDION Akoya P5394 G, 3,6 GHz, Intel® Core™ i7, 12 GB, 2,13 TB, DVD Super Multi, Windows 10 Home
MEDION Akoya P5394 G. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2,13 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home. Chassis type: Mini Tower. Product type: PC. Product colour: Black