location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxdata
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fortune 1000 A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100936
Category :
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxdata: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC :
  • - PC 300 W
  • - AMD Sempron 2 GHz
  • - 0.25 GB DDR-SDRAM
  • - 40 GB
  • - Windows XP Home Edition
Long product name Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC :
The short editorial description of Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC

AMD Sempron™ 2500+, 256 MB DDR, 40 GB, CD-RW/DVD, LAN 10/100 Mbps, MAXDATA Cherry Cymotion, Microsoft® Wheel Mouse Optical, Windows® XP Home Edition
More>>>
Short summary description Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC:
This short summary of the Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC data-sheet is auto-generated and uses the product title and the first six key specs.

Maxdata Fortune 1000 A, 2 GHz, AMD Sempron, 0.25 GB, DDR-SDRAM, 40 GB, Windows XP Home Edition

Long summary description Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC:
This is an auto-generated long summary of Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC based on the first three specs of the first five spec groups.

Maxdata Fortune 1000 A. Processor frequency: 2 GHz, Processor family: AMD Sempron. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Operating system installed: Windows XP Home Edition. Power supply: 300 W. Product type: PC. Weight: 12 kg

Brand Image Product code Product Stock Price from
Maxdata

Maxdata Fortune 1000 I Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC
(show image)
388430 Fortune 1000 I 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 2000 A 3000+ AMD Athlon 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition PC
(show image)
100981 Fortune 2000 A 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 1000A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC
(show image)
381555 Fortune 1000A 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 2000A 3000+ AMD Athlon 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition PC
(show image)
381592 Fortune 2000A 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 3000I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition PC
(show image)
376655?KIT Fortune 3000I 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 3000I Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition PC
(show image)
381496 Fortune 3000I 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 1000 I Intel® Celeron® 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC
(show image)
100940 Fortune 1000 I 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 2000 A 3000+ AMD Athlon 0.5 GB DDR-SDRAM 80 GB Windows XP Home Edition PC
(show image)
100938 Fortune 2000 A 0.00
(excl. VAT)
0 (incl. VAT)
Maxdata

Maxdata Fortune 1000 A AMD Sempron 0.25 GB DDR-SDRAM 40 GB Windows XP Home Edition PC
(show image)
379831 Fortune 1000 A 0.00
(excl. VAT)
0 (incl. VAT)