location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MASCOT 00479-860-14 Pants Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MASCOT Check ‘MASCOT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00479-860-14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5707209115607
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707209115607
Category:
Protective clothing used for work.
Work Clothing Check ‘MASCOT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MASCOT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 08:25:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MASCOT 00479-860-14 Pants Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Teflon® finish makes the product dirt resistant
  • - Classic style with adjustable knee pad pockets
  • - Reinforced back pocket and ruler pocket
Long product name MASCOT 00479-860-14 Pants Orange :
The long product name of MASCOT 00479-860-14 Pants Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Iowa Trousers, Teflon - 65% polyester/35% cotton 290 g/m²
More>>>
Short summary description MASCOT 00479-860-14 Pants Orange:
This short summary of the MASCOT 00479-860-14 Pants Orange data-sheet is auto-generated and uses the product title and the first six key specs.

MASCOT 00479-860-14, Pants, Man, Orange, Zipper, Cotton, Polyester, 290 g/m²

Long summary description MASCOT 00479-860-14 Pants Orange:
This is an auto-generated long summary of MASCOT 00479-860-14 Pants Orange based on the first three specs of the first five spec groups.

MASCOT 00479-860-14. Product type: Pants, Recommended gender: Man, Product main colour: Orange. Material: Cotton, Polyester, Fabric weight: 290 g/m², Cotton percentage: 35%. Bleaching instruction: Do not bleach, Drying instruction: Do not tumble dry, Professional care instruction: Do not dry-clean