Manhattan iPad to 11" 20-bay Charging Cabinet Desktop via USB-C, Also other tablets and smartphones (with device to USB-C cable), Bays 264x22x235mm, Device charging cables not included (suggest USB-C cable code 356213), Cart, Lockable, EU/UK power cords, Portable device management cabinet, Black, Table, 2.2 cm, 26.4 cm, 23.5 cm
Manhattan iPad to 11" 20-bay Charging Cabinet Desktop via USB-C, Also other tablets and smartphones (with device to USB-C cable), Bays 264x22x235mm, Device charging cables not included (suggest USB-C cable code 356213), Cart, Lockable, EU/UK power cords. Type: Portable device management cabinet, Product colour: Black, Placement: Table. Supported portable devices: Smartphone, Tablet, Device connectors supported: USB Type-C, Charging source: AC. AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 - 12 V. Compliance certificates: CE, RoHS, Certification: PD 3.0. Width: 610 mm, Depth: 370 mm, Height: 345 mm