location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan Drive Enclosure 3.5" Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drive Enclosure 3.5" Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
709026
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666237090264 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan Drive Enclosure 3.5" Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 0.48 Gbit/s
  • - Black
Warranty: Lifetime Warranty
Long product name Manhattan Drive Enclosure 3.5" Black 3.5" :
The long product name of Manhattan Drive Enclosure 3.5" Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

709026, 3.5", SATA, USB, Black, 184g
More>>>
Manhattan Drive Enclosure 3.5" Black 3.5":
The official description of Manhattan Drive Enclosure 3.5" Black 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create new storage solutions to transfer, share and archive important data.
Install an idle or new hard disk drive into a MANHATTAN Drive Enclosure to expand storage capacities for desktop and notebook computers. With support for large-capacity 3.5-inch SATA drives up to 2 TB and Hi-Speed USB data transfer rates of up to 480 MBps, the MANHATTAN Drive Enclosure helps optimize high-performance personal computer storage applications. A convenient built-in, one-touch backup feature helps quickly transfer, share and archive important data. Its durable, two-piece construction and cover lock provide quick installation and access while protecting sensitive drives from exposure and daily hazards. Windows and Mac compatibility plus Plug and Play and hot-swappable capabilities offer a versatile and portable data solution without bulky external power supplies or annoying cables and adapters.

Short summary description Manhattan Drive Enclosure 3.5" Black 3.5":
This short summary of the Manhattan Drive Enclosure 3.5" Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan Drive Enclosure 3.5" Black, 3.5", Serial ATA, 0.48 Gbit/s, Hot-swap, Black

Long summary description Manhattan Drive Enclosure 3.5" Black 3.5":
This is an auto-generated long summary of Manhattan Drive Enclosure 3.5" Black 3.5" based on the first three specs of the first five spec groups.

Manhattan Drive Enclosure 3.5" Black. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA. Data transfer rate: 0.48 Gbit/s. Hot-swap. Product colour: Black

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
Serial ATA
Hot-swap
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Interface
microUSB
Design
Product colour *
Black
Material
Aluminium
Certification
CE, FCC
Performance
Data transfer rate
0.48 Gbit/s
Performance
Chipset
MA6116
Plug and Play
Yes
Power
External power adapter
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Weight
184 g
Cable length
0.7 m
Other features
Dimensions (WxDxH)
195 x 125 x 35 mm
Compatible operating systems
Windows XP/Vista/7 Mac
Power requirements
12V
Technical details
USB powered
No