location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan Drive Enclosure 3.5" Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drive Enclosure 3.5" Silver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
703253
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623703253 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan Drive Enclosure 3.5" Silver 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IDE/ATA 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 0.48 Gbit/s
  • - Silver
Warranty: Lifetime
Long product name Manhattan Drive Enclosure 3.5" Silver 3.5" :
The long product name of Manhattan Drive Enclosure 3.5" Silver 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

703253 - Drive Enclosure, Hi-Speed USB 2.0, IDE, 3.5", aluminum, Silver
More>>>
Manhattan Drive Enclosure 3.5" Silver 3.5":
The official description of Manhattan Drive Enclosure 3.5" Silver 3.5" as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily transfer, share and store important data.

Quickly transfer, share and archive data or expand storage capacities for desktop and notebook PCs. This MANHATTAN Drive Enclosure supports Hi-Speed USB 2.0 for fast data transfer.

Create New Storage Solutions
Install an idle, unused drive into MANHATTAN Drive Enclosures to create new and productive storage solutions. Most standard 3.5" PATA (IDE) CD and DVD drives fit inside the durable aluminum case with a built-in fan that dissipates heat and facilitates cooling.

Versatile Solution That Easily Transports
The lightweight, compact design easily transports to meet most needs. Its matching metal stand provides an alternate vertical mount.

Quick and Easy Installation
Windows and Macintosh compatibility with Plug and Play installation makes this MANHATTAN Drive Enclosure ready to use.

- Supports Hi-Speed USB 2.0 data transfer rates up to 480 Mbps.
- Lightweight, compact design increases portability.
- Sturdy aluminum case protects drive and built-in fan facilitates cooling.
- Fits standard 3.5" PATA (IDE) drives with easy, quick installation.
- Windows and Macintosh compatible, Plug and Play, hot swappable.
- Silver finish with gray cap and metal rear panel.
- Power switch and LED indicator.

Short summary description Manhattan Drive Enclosure 3.5" Silver 3.5":
This short summary of the Manhattan Drive Enclosure 3.5" Silver 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan Drive Enclosure 3.5" Silver, 3.5", IDE/ATA, 0.48 Gbit/s, Hot-swap, Silver

Long summary description Manhattan Drive Enclosure 3.5" Silver 3.5":
This is an auto-generated long summary of Manhattan Drive Enclosure 3.5" Silver 3.5" based on the first three specs of the first five spec groups.

Manhattan Drive Enclosure 3.5" Silver. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: IDE/ATA. Data transfer rate: 0.48 Gbit/s. Hot-swap. Product colour: Silver

Storage
Number of storage drives supported *
1
Storage drive size *
3.5"
Supported storage drive interfaces *
IDE/ATA
Hot-swap
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Interface
USB 2.0 type B
Design
Product colour *
Silver
Material
Aluminium
Performance
Data transfer rate
0.48 Gbit/s
Chipset
M110E
Plug and Play
Yes
Power
External power adapter
Yes
Weight & dimensions
Weight
448 g
Cable length
1.2 m
Other features
Dimensions (WxDxH)
220 x 120 x 30 mm
Compatible operating systems
Windows 98/Me/2000/XP/Vista Mac OS x 10.0.4-10.1.3 / 9.2.2
Technical details
USB powered
No