location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 439268 laptop cooling pad 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
439268
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
439268
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623439268 show
Category:
Accessory for a laptop that helps reduce their operating temperature. They are intended to protect both the laptop from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 439268 laptop cooling pad 43.2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 19 dB
  • - Power source type: USB
  • - Black
Warranty: lifetime
Long product name Manhattan 439268 laptop cooling pad 43.2 cm (17") Black :
The long product name of Manhattan 439268 laptop cooling pad 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Computer Cooling Stand
More>>>
Manhattan 439268 laptop cooling pad 43.2 cm (17") Black:
The official description of Manhattan 439268 laptop cooling pad 43.2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Raise the level of mobile computing comfort
For increased comfort and productivity, the MANHATTAN Notebook Computer Cooling Stand securely holds a notebook computer and places its display at a relaxed level for optimal viewing with less wrist and eye strain and fatigue. The full-size, sturdy platform features 6 adjustable positions that tilt up to 40° to suit almost any workspace, task and user. A quiet, built-in USB-powered cooling fan helps keep operating temperatures of notebook computers up to 17�? within safe ranges for longer life and improved computing performance. Its convenient, built-in swivel base easily rotates 360° to share photos, videos and more. Easy to install and lightweight, the MANHATTAN Notebook Computer Cooling Stand quickly folds and stores for transport and use almost anywhere.

Short summary description Manhattan 439268 laptop cooling pad 43.2 cm (17") Black:
This short summary of the Manhattan 439268 laptop cooling pad 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 439268, 43.2 cm (17"), 1 pc(s), 1600 RPM, 19 dB, Black, Plastic

Long summary description Manhattan 439268 laptop cooling pad 43.2 cm (17") Black:
This is an auto-generated long summary of Manhattan 439268 laptop cooling pad 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Manhattan 439268. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Rotational speed: 1600 RPM. Product colour: Black, Material: Plastic. Power source type: USB. Weight: 1.17 kg. Dimensions (WxDxH): 305 x 320 x 40 mm

Performance
Maximum screen size *
43.2 cm (17")
Number of built-in cooling fans *
1 pc(s)
Rotational speed
1600 RPM
Noise level
19 dB
Design
Product colour *
Black
Design
Material
Plastic
Power
Power source type *
USB
Weight & dimensions
Weight
1.17 kg
Other features
Dimensions (WxDxH)
305 x 320 x 40 mm