location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
421829
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
421829
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666234218296 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2021 18:43:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.1 cm (15.4")
  • - Polyester
  • - 250 g
Warranty: Lifetime
Long product name Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case :
The long product name of Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Computer Pouch, 15.4", Polyester, Black/Gray
More>>>
Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case:
The official description of Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

-Reversible, Fits Most Widescreens Up to 15.4", Black/Gray.
-Use alone or slip into a larger notebook computer case for additional storage and protection options.
-Snug, cushioned fit stretches for added protection from daily mishandling and spills.
-Coordinated, two-in-one design easily reverses to display alternate color.
-Lightweight, water-resistant and scratch-free construction.

Short summary description Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case:
This short summary of the Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 421829, Sleeve case, 39.1 cm (15.4"), 250 g

Long summary description Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case:
This is an auto-generated long summary of Manhattan 421829 laptop case 39.1 cm (15.4") Sleeve case based on the first three specs of the first five spec groups.

Manhattan 421829. Case type: Sleeve case, Maximum screen size: 39.1 cm (15.4"). Weight: 250 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Sleeve case
Material *
Polyester
Combination locks
No
Weight & dimensions
Weight
250 g
Other features
Dimensions (WxDxH)
310 x 20 x 390 mm
Brand Image Product code Product Stock Price from
Manhattan 421966 laptop case 25.4 cm (10") Sleeve case Manhattan 421966 laptop case 25.4 cm (10") Sleeve case
(show image)
421966 421966 0.00
(excl. VAT)
0 (incl. VAT)
Manhattan 421843 laptop case 30.7 cm (12.1") Sleeve case Black, Grey Manhattan 421843 laptop case 30.7 cm (12.1") Sleeve case Black, Grey
(show image)
421843 421843 0.00
(excl. VAT)
0 (incl. VAT)