location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-in-1 Travel Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
391900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666233919002 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 m
  • - USB A, 1/8", RJ45, RJ11 Male
  • - USB A/mini/micro, 1/8", RJ45, RJ11 Female
  • - Connector contacts plating: Nickel
  • - 0.48 Gbit/s
  • - Housing material: Copper, Plastic
  • - Black
Warranty: Lifetime
Long product name Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black :
The long product name of Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7-in-1 Cable Travel Kit
More>>>
Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black:
The official description of Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

7-in-1 Cable Travel Kit
Connect and recharge devices almost anywhere

Set of retractable, multi-format cables suitable for most uses including USB, audio and networking

Connects and recharges digital cameras, MP3 players, phones and other mobile devices – extends reach 30 in. (76 cm) or more

Helps eliminate annoying tangled cable clutter and lost adapters

Provides convenient, compact cable organization and storage – ideal for mobile computing

Short summary description Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black:
This short summary of the Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 7-in-1 Travel Kit, USB A, 1/8", RJ45, RJ11, USB A/mini/micro, 1/8", RJ45, RJ11, 0.8 m, Black

Long summary description Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black:
This is an auto-generated long summary of Manhattan 7-in-1 Travel Kit USB A, 1/8", RJ45, RJ11 USB A/mini/micro, 1/8", RJ45, RJ11 Black based on the first three specs of the first five spec groups.

Manhattan 7-in-1 Travel Kit. Connector 1: USB A, 1/8", RJ45, RJ11, Connector 2: USB A/mini/micro, 1/8", RJ45, RJ11, Cable length: 0.8 m, Connector contacts plating: Nickel. Product colour: Black

Ports & interfaces
Connector 1 *
USB A, 1/8", RJ45, RJ11
Connector 2 *
USB A/mini/micro, 1/8", RJ45, RJ11
Connector 1 gender
Male
Connector 2 gender
Female
Cable length
0.8 m
Connector contacts plating
Nickel
Connector(s)
14
Adapter type
7-in-1
Performance
Product colour *
Black
Housing material
Copper, Plastic
Data transfer rate
0.48 Gbit/s
Power
Input voltage
5 V
Weight & dimensions
Weight
238 g
Packaging content
Cables included
AV, Phone (RJ-11), USB
Other features
Power plug
No
Dimensions (WxDxH)
134 x 149 x 35 mm
Depth (imperial)
14.7 cm (5.8")
Height (imperial)
3.81 cm (1.5")
Number of products included
7 pc(s)
Width (imperial)
13.3 cm (5.25")
Cable type
USB, Audio, Ethernet, Phone