location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperSpeed USB Extension Cable A/A 2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
391887
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666233918876 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:30:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 m
  • - USB A Male
  • - USB A Female
  • - 5000 Mbit/s
  • - Blue
Warranty: Lifetime
Long product name Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue :
The long product name of Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

391887 - SuperSpeed USB Extension Cable, A Male / A Female, 2 m, Blue
More>>>
Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue:
The official description of Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality connections for SuperSpeed performance.
MANHATTAN SuperSpeed USB Cables are designed, engineered and constructed of quality materials to deliver the faster speeds required to support the next generation of the most prevalent computing interface. Backwards compatibility with Hi-Speed USB 2.0 provides a smooth transition between new and existing desktop and notebook computers, digital cameras, PDAs and other popular electronics and mobile computing accessories. MANHATTAN SuperSpeed USB Cables support data transfer rates up to 5 Gbps or nearly 10 times that of Hi-Speed USB 2.0 on Windows and Mac systems for ultra-fast, reliable transmissions. Full shielding, molded boots and protective, flexible PVC jackets help support SuperSpeed USB bi-directional communications, reduce EMI interference and provide maximum conductivity with minimal user wait times and data loss.

- USB 3.0 Standard-A female to USB 3.0 Standard-A male.
- Extends a USB cable length.
- Supports speeds of up to 5 Gbps.
- SuperSpeed USB for ultra-fast data transfer rates with zero data degradation.
- Fully shielded to reduce EMI and other interference sources.

Short summary description Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue:
This short summary of the Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan SuperSpeed USB Extension Cable A/A 2m, 2 m, USB A, USB A, Male/Female, 5 Gbit/s, Blue

Long summary description Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue:
This is an auto-generated long summary of Manhattan SuperSpeed USB Extension Cable A/A 2m USB cable USB A Blue based on the first three specs of the first five spec groups.

Manhattan SuperSpeed USB Extension Cable A/A 2m. Cable length: 2 m. Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product colour: Blue

Features
Connector 1 *
USB A
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Features
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Blue
Cable type
USB 3.0
Weight & dimensions
Cable length *
2 m