location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Mammut Convey Tour HS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mammut Check ‘Mammut’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Convey Tour HS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1020-12230-0001 56
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7613357211604
Category: Trousers Check ‘Mammut’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Mammut: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Mammut Convey Tour HS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-quality, lightweight, ultra-compressible GORE-TEX® 2.5-layer material for absolute weather protection
  • - GORE-TEX® material with 28,000 mm water column
  • - Standard waistband height
  • - Elastic waistband with drawstring for width adjustment
  • - 2 slit pockets with splashproof zipper
  • - Gusset crotch for greater freedom of movement
  • - Splashproof 2-way side zipper to hip for putting on with shoes
  • - Pre-shaped knee section
  • - Edge protection made from strong Cordura material
  • - Reinforced hem with durable Cordura material on leg hem
Long product name Mammut Convey Tour HS Black :
The long product name of Mammut Convey Tour HS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Convey Tour HS, 56, Black
More>>>
Short summary description Mammut Convey Tour HS Black:
This short summary of the Mammut Convey Tour HS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Mammut Convey Tour HS, Hiking pants, Male, Adult, Black, Regular, Regular fit

Long summary description Mammut Convey Tour HS Black:
This is an auto-generated long summary of Mammut Convey Tour HS Black based on the first three specs of the first five spec groups.

Mammut Convey Tour HS. Pants/Shorts type: Hiking pants, Gender: Male, Consumer life stage: Adult. Material: Polyester, Material description (name, %): Polyester 100. Care information: Machine wash cold 30 °C, Do not dry clean, Do not bleach, Ironing instruction: Do not iron, Washing instruction: Fine wash (30°C). Weight: 390 g