location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Magnat Quantum 505 Black 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quantum 505 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QUANTUM505ZWART
Category
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:31:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Magnat Quantum 505 Black 160 W :
The short editorial description of Magnat Quantum 505 Black 160 W

Quantum 505 Black
More>>>
Short summary description Magnat Quantum 505 Black 160 W:
This short summary of the Magnat Quantum 505 Black 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Quantum 505 Black, 1.0 channels, 160 W, 22 - 55000 Hz, Black

Long summary description Magnat Quantum 505 Black 160 W:
This is an auto-generated long summary of Magnat Quantum 505 Black 160 W based on the first three specs of the first five spec groups.

Magnat Quantum 505 Black. Audio output channels: 1.0 channels. RMS rated power: 160 W, Frequency range: 22 - 55000 Hz. Product colour: Black

Brand Image Product code Product Stock Price from
Magnat

Magnat Quantum 505 Cherry 160 W
(show image)
QUANTUM505KERSEN Quantum 505 Cherry 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Quantum 505 Beech 160 W
(show image)
QUANTUM505BEUKEN Quantum 505 Beech 0.00
(excl. VAT)
0 (incl. VAT)