location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Magnat Silver Betasub 20A 140 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Magnat
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silver Betasub 20A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BETA20AZILVER
Category
Speaker which produces bass sounds (low-pitched audio frequencies).
Subwoofers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Magnat: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2019 14:44:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Magnat Silver Betasub 20A 140 W :
The short editorial description of Magnat Silver Betasub 20A 140 W

Magnat Silver Betasub 20A
More>>>
Short summary description Magnat Silver Betasub 20A 140 W:
This short summary of the Magnat Silver Betasub 20A 140 W data-sheet is auto-generated and uses the product title and the first six key specs.

Magnat Silver Betasub 20A, 140 W, Silver, 260 x 430 x 400 mm

Long summary description Magnat Silver Betasub 20A 140 W:
This is an auto-generated long summary of Magnat Silver Betasub 20A 140 W based on the first three specs of the first five spec groups.

Magnat Silver Betasub 20A. Subwoofer RMS power: 140 W. Product colour: Silver. Subwoofer dimensions (WxHxD): 260 x 430 x 400 mm

Brand Image Product code Product Stock Price from
Magnat

Magnat Betasub 25 A Black 90 W
(show image)
BETA25AB Betasub 25 A Black 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Rwood Betasub 20A Wood 140 W
(show image)
BETA20AROSEWOOD Rwood Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Black Betasub 20A 140 W
(show image)
BETA20AZWART Black Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)
Magnat

Magnat Cherry Betasub 20A 140 W
(show image)
BETA20AKERSEN Cherry Betasub 20A 0.00
(excl. VAT)
0 (incl. VAT)