location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LUND 79382 soldering iron

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LUND Check ‘LUND’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
79382
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
79382
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083793820
Category:
Hand tool used in soldering. It supplies heat to melt the solder so that it can flow into the joint between two pieces.
Soldering Irons Check ‘LUND’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LUND: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:11:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LUND 79382 soldering iron
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Resistance soldering iron 40w Lund brand flask soldering iron in a traditional housing with a resistance heater powered directly from the wall outlet. The simplicity of the design makes the device almost failure-free, and with proper care of the soldering iron tip will serve for many years. The power of the heater is enough to properly solder two copper wires or basic electronics in through-hole assembly technology. Ventilation holes in the metal housing of the heater limit the heating of the handle. power supply: 230V power of the heater: 40W depth of the arrowhead hole: about 50 mm max diameter of the arrowhead: 5,2 mm Dimensions of the arrowhead attached to the soldering iron: length: about 80 mm diameter: 4,7 mm diameter of the tip of the arrowhead: 1.0 mm Other dimensions: total length with bent cable: 265 mm length of handle: about 120 mm length of power cord: 140 cm The soldering iron needs 3 to 4 minutes to heat up to 350°C. How to take care of the tip The tips of Lund flask soldering irons are coated with a material that reduces the oxidation of the tip. Prolonged heating and mechanical damage gradually degrade the protective layer, then the tip quickly oxidizes resulting in problems with melting the solder joint. Instead of melting and sticking to the soldering tip, the tin peens and falls off. A proven way to take care of the tip is to tin it. When first warming up the soldering iron, apply a bit of tin to the tip of the spearhead and remove the excess, for example, with brass shavings. The resulting layer of tin protects against oxidation. It is good practice to tin the tip every time you finish a job. Note Cob soldering irons powered directly from a wall outlet should have a plug with a grounding pin and should be powered from a grounded outlet. Failure to ground the metal housing of the heater is a risk of electrocution, which at best will end in burns. All Lund brand flask soldering irons have a grounded plug that is connected to the metal housing of the heater.
Long product name LUND 79382 soldering iron :
The long product name of LUND 79382 soldering iron. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soldering Iron Gun 40W
More>>>
Short summary description LUND 79382 soldering iron:
This short summary of the LUND 79382 soldering iron data-sheet is auto-generated and uses the product title and the first six key specs.

LUND 79382, 230 V, 50 Hz, 40 W, 220 g, 1 pc(s)

Long summary description LUND 79382 soldering iron:
This is an auto-generated long summary of LUND 79382 soldering iron based on the first three specs of the first five spec groups.

LUND 79382. AC input voltage: 230 V, AC input frequency: 50 Hz, Power: 40 W. Weight: 220 g. Quantity per pack: 1 pc(s)