location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

LUF|SOX Classics King Menu Mid-calf socks Multicolour 1 pair(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LUF|SOX Check ‘LUF|SOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classics King Menu
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LUF-05-1001-202-1
Category: Socks Check ‘LUF|SOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LUF|SOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 11:55:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LUF|SOX Classics King Menu Mid-calf socks Multicolour 1 pair(s):
This short summary of the LUF|SOX Classics King Menu Mid-calf socks Multicolour 1 pair(s) data-sheet is auto-generated and uses the product title and the first six key specs.

LUF|SOX Classics King Menu, Mid-calf socks, Multicolour, 35-39, Cotton, Polyamide, Polyester, Spandex, Spandex 2%, Cotton 33, Polyester 62, Polyamide 3, Machine wash 40 °C

Long summary description LUF|SOX Classics King Menu Mid-calf socks Multicolour 1 pair(s):
This is an auto-generated long summary of LUF|SOX Classics King Menu Mid-calf socks Multicolour 1 pair(s) based on the first three specs of the first five spec groups.

LUF|SOX Classics King Menu. Socks type: Mid-calf socks, Product main colour: Multicolour, Size (specific): 35-39. Material: Cotton, Polyamide, Polyester, Spandex, Material description (name, %): Spandex 2%, Cotton 33, Polyester 62, Polyamide 3. Care information: Machine wash 40 °C, Washing instruction: Coloured wash (40°C). Quantity per pack: 1 pair(s)