location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Clearchat PC Wireless Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clearchat PC Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
981-000069 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 13:04:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech Clearchat PC Wireless Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - 10 m
  • - 20 - 20000 Hz
Long product name Logitech Clearchat PC Wireless Headset :
The long product name of Logitech Clearchat PC Wireless Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Clearchat PC Wireless Headset with USB wireless transmitter
More>>>
Logitech Clearchat PC Wireless Headset:
The official description of Logitech Clearchat PC Wireless Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy high-performance, stereo audio for PC calling, music, and games from up to 10 m away from your computer.

Performance
-2.4 GHz wireless: Move freely up to 33 feet (10 m) away from your computer.
-Laser-tuned audio drivers: Advanced laser design technology delivers high-quality, uncompressed, stereo audio.
-Noise-cancelling microphone: Reduces background noise for clear conversations and voice commands.

Control
-Quick-access audio controls: Adjust volume and microphone mute right on the headset.
-Flexible boom: Bend the boom for optimal microphone placement.
-Rotate-to-mute: Microphone automatically mutes when rotated up and out of the way.

Convenience
-Simple setup: Installation takes just seconds with the included USB wireless transmitter – no software or pairing required.
-Plush headband and ear pads: Enjoy exceptional comfort for hours on end.
-Microphone mute light: Microphone tip softly glows when muted.

Versatility
For use with: PC games; movies; music; and common calling applications including Skype®, Yahoo!®, Windows Live™, and AIM®.

Short summary description Logitech Clearchat PC Wireless Headset:
This short summary of the Logitech Clearchat PC Wireless Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Clearchat PC Wireless, 20 - 20000 Hz, Headset

Long summary description Logitech Clearchat PC Wireless Headset:
This is an auto-generated long summary of Logitech Clearchat PC Wireless Headset based on the first three specs of the first five spec groups.

Logitech Clearchat PC Wireless. Product type: Headset. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m

Performance
Product type *
Headset
Headset type
Binaural
Ports & interfaces
Wireless range
10 m
Headphones
Headphone frequency
20 - 20000 Hz
Microphone
Microphone frequency
100 - 10000 Hz
Other features
Minimum system requirements
USB port
Compatible operating systems
Windows 2000, Windows XP, Windows Vista Mac OS X (10.2.8 or later)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:49:41
Uk has collected 16 expert reviews for Logitech Clearchat PC Wireless Headset and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-03 23:49:41
Logitech’s latest Clearchat headset is a fair balancing act of comfort, sound quality and microphone clarity.A wireless device, it comes with a USB transmitter that plugs into the computer. This detected the headphones automatically and provided a rang...
Bottom line A high-quality headset, though it comes at a price...
60%
pcadvisor.co.uk
Updated:
2011-10-03 23:49:41
The ClearChat PC Wireless headset works with Mac OS X and Windows. For massive multiplayer online games such as the popular World of Warcraft, its helpful to have a headset if youre trying to coordinate efforts with other members of a team or guil...
Bottom line Bluetooth might be preferable for some users who dont want a dongle sticking out of their PCs USB port, but for those who dont mind another device plugged into an available jack, the ClearChat PC Wireless headset offers good quality and comfort at...
70%
toptenreviews.com
Updated:
2011-10-03 23:49:41
The Logitech ClearChat PC Wireless is the best VoIP headset we reviewed, making online calls easy and convenient. Perhaps with VoIP calling being simplified by headsets like the Logitech ClearChat, face-to-face chatting will become the norm once again...
Good This VoIP headset is 2.4GHz wireless, which means you can move freely up to 33 feet away from your computer and still be chatting online...
Bad None that we see.
Bottom line The Logitech ClearChat PC Wireless is the best VoIP headset on the market and at a reasonable price, too...
100%
benchmarkreviews.com
Updated:
2011-10-03 23:49:41
As usual, Logitech includes everything the user will need, all in a compact, attractive package. The headset is clearly visible, and obviously well-built. Since the ClearChat uses the default USB audio drivers in Windows and Mac OS X, the package does...
Good Decent wireless performance, Solid, high-quality feel, Long battery life, Noise-cancelling microphone, Very comfortable...
Bad Sensitive to electronic noise, Somewhat expensive, Lousy bass response, Annoying power cable...
Bottom line As usual, Logitech includes everything the user will need, all in a compact, attractive package. The headset is clearly visible, and obviously well-built. Since the ClearChat uses the default USB audio drivers in Windows and Mac OS X, the package doesn...
83%
v3.co.uk
Updated:
2011-10-03 23:49:41
Logitech’s latest Clearchat headset is a fair balancing act of comfort, sound quality and microphone clarity.A wireless device, it comes with a USB transmitter that plugs into the computer. This detected the headphones automatically and provided a rang...
60%
hardwaresecrets.com
Updated:
2011-10-03 23:49:41
It’s always a pleasure to test new wireless devices. After all, there’s nothing more annoying then a veritable jungle of wiring hanging from the PC. The Logitech Clear Chat PC Wireless is a headset (microphone + headphone) that not only is cordless but...
Bottom line Strong PointEasy installWireless freedomComfortableEasy access controlsBendable microphoneGreat for internet chattingWeak PointsRange is smaller than announcedRegular sound qualityUnsuited for music listening...
0%
gamespot.com
Updated:
2011-10-03 23:49:41
I abhor wires in all their forms. Headphone wires are particularly annoying because they tie you down to one spot and get caught everywhere: around the keyboard, on the mouse pad, under the chair, on the armrest. If theres a physical object anywhere n...
0%
techworld.com
Updated:
2011-10-03 23:49:41
The ClearChat PC Wireless headset works with Mac OS X and Windows.For massive multiplayer online games such as the popular World of Warcraft, it's helpful to have a headset if you're trying to coordinate efforts with other members of a team or guild.R...
Bottom line Bluetooth might be preferable for some users who don't want a dongle sticking out of their PC's USB port, but for those who don't mind another device plugged into an available jack, the ClearChat PC Wireless headset offers good quality and comfort at...
0%
macworld.com
Updated:
2011-10-03 23:49:41
Bluetooth might be preferable for some users who don’t want a dongle sticking out of their Mac’s USB port, but for those who don’t mind another device plugged into an available jack, the ClearChat PC Wireless headset offers good qu...
Good Comfortable; adjustable boom; plug-and-play.
Bad Not Bluetooth; USB dongle occupies available port; “buzzy” audio quality; shorter range than specified.
Bottom line Bluetooth might be preferable for some users who don’t want a dongle sticking out of their Mac’s USB port, but for those who don’t mind another device plugged into an available jack, the ClearChat PC Wireless headset offers good qu...
70%
Country Distributor
United Kingdom 1 distributor(s)