This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
980377-0914
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980377-0914 show
Show alternative article codes used in the online market place
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White :
The short editorial description of Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White

iPod Stylish Headphone Wrap MP3
More>>>
Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White:
The official marketing text of Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White as supplied by the manufacturer

Take customization to a new level with Logitech® Identity headphones for MP3.

Changeable color plates allow you to mix colors and styles to match your music and mood. The progressive behind-the-head design keeps Identity comfortably in place, and the oversized, matched neodymium drivers that provide powerful audio in a small and lightweight package.

Your music. Your style. Your headphones. Let the Logitech Identity headphones for MP3 express your style to the world!

- Match your headphones to your music or mood with changeable color plates
- Get unsurpassed audio quality with the oversized neodymium drivers
- Keep your headphones comfortably in place with Identity's progressive, behind-the-head design

Short summary description Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White:
This short summary of the Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 980377-0914, Headphones, Head-band, Black, Green, Orange, White, Wired, Circumaural

Long summary description Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White:
This is an auto-generated long summary of Logitech 980377-0914 headphones/headset Head-band 3.5 mm connector Black, Green, Orange, White based on the first three specs of the first five spec groups.

Logitech 980377-0914. Product type: Headphones, Wearing style: Head-band, Product colour: Black, Green, Orange, White. Connectivity technology: Wired. Ear coupling: Circumaural

Performance
Product type *
Headphones
Wearing style *
Head-band
Product colour *
Black, Green, Orange, White
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
Headphones
Ear coupling *
Circumaural