location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internet 1500 Cordless Laser Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967743-0101
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:40:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 3-year
Long product name Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black :
The long product name of Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internet 1500 Cordless Laser Desktop, FR
More>>>
Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black:
The official description of Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expert control with contemporary design

The Internet 1500 Laser Cordless Desktop delivers expert control in a beautifully-designed package. The keyboard is equipped with an array of convenient productivity features, including dedicated buttons for "Calculator", "E-mail", "Media" and "Internet". The hotkeys work without additional drivers for easy, plug and play installation. The 1000 dpi cordless laser mouse delivers enhanced precision and superior tracking on more surfaces, along with essential power management: just turn the mouse off while away from your desk, and extend battery life to 9 months or more.

Short summary description Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Internet 1500 Cordless Laser Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Internet 1500 Cordless Laser Desktop keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Internet 1500 Cordless Laser Desktop. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 105. Cable length: 1.8 m. Product colour: Black. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
105
Design
Product colour *
Black
Features
Cable length
1.8 m
Mouse
Mouse included *
Yes
Movement detection technology
Laser
Movement resolution
1000 DPI
System requirements
Minimum system requirements
PC
Other features
Compatible operating systems
Windows 2000, XP
Keyboard function keys
Microsoft Windows Start Key
Country Distributor
United Kingdom 1 distributor(s)