location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Rechargeable Desktop
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
967496-0100 show
Show alternative article codes used in the online market place
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:47:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black :
  • - RF Wireless
  • - Mouse included
  • - Black
Long product name Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black :
The short editorial description of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black

Cordless Rechargeable Desktop
More>>>
Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black:
The official marketing text of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black as supplied by the manufacturer

Complete your PC with proven desktop technology

Designed especially for system integration, the Cordless Rechargeable Desktop offers a premium combination of attractive design and comprehensive functionality. This stylish desktop is available in a black or white color scheme, and delivers superb cordless freedom and energy-saving optical performance to your PC. It also offers Logitech's patented, encrypted dual channel and Fast RF™ cordless technology, ensuring a smooth cordless response with no lag.

The ultra-comfortable, low profile cordless keyboard has plug-and-play Internet and multi-media controls with Windows XP right out of the box—there's no need to load additional drivers for immediate use. Users can also do more with productivity-enhancing commands assigned to the F-keys.

The cordless mouse's 3-D tilt wheel helps navigate quickly through large documents and files. FastRF™ cordless technology assures a smooth cursor response with none of the delay sometimes associated with cordless products.

The Cordless Rechargeable Desktop is designed to match your PC's color scheme, with Quick Silver accents for a premium look. Complete your PC with this desktop and offer your users the consumer's number one choice for cordless peripherals.

Short summary description Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Rechargeable Desktop, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Rechargeable Desktop. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
Black
Features
Plug and Play
Yes
Power
Battery type
AA
Power
Number of batteries supported
4
Mouse
Mouse included *
Yes
System requirements
Minimum system requirements
CD-ROM, USB / PS/2
Other features
Compatibility
IBM
Internal
No
Compatible operating systems
Windows 95, 98, NT 4.0, 2000, Me, XP
I/O ports
USB
Brand Image Product code Product Stock Price from
Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black Logitech Cordless Rechargeable Desktop keyboard Mouse included RF Wireless Black
(show image)
967496-1250 Cordless Rechargeable Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Rechargeable Desktop (Belgian), black keyboard Mouse included RF Wireless Logitech Cordless Rechargeable Desktop (Belgian), black keyboard Mouse included RF Wireless
(show image)
967496-0123 Cordless Rechargeable Desktop (Belgian), black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Rechargeable Desktop (Belgian), 5pk, black keyboard Mouse included RF Wireless QWERTY Logitech Cordless Rechargeable Desktop (Belgian), 5pk, black keyboard Mouse included RF Wireless QWERTY
(show image)
967496-0123?KIT Cordless Rechargeable Desktop (Belgian), 5pk, black 0.00
(excl. VAT)
0 (incl. VAT)