location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Studio Series Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Studio Series
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
956-000034
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Studio Series Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nylon, Polyester, Rubber Blue
  • - Surface coloration: Monochromatic
  • - Non-slip base
  • - Spill resistant
  • - Stitched edges
Warranty: 1-Year
Long product name Logitech Studio Series Blue :
The long product name of Logitech Studio Series Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200 x 230 x 2 mm, Blue Grey
More>>>
Logitech Studio Series Blue:
The official description of Logitech Studio Series Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GET THE GLIDE
Meet the soft, smooth, anti-slip mouse pad that takes your workspace to new heights. Made from high-quality materials, Logitech Mouse Pad gives you the glide and comfort you need for your favorite Logitech Mouse.

SMOOTH AND SILENT
A smooth, comfortable cloth surface features a fine weave material for less friction and effortless, silent gliding—whether you’re in the office or at home.

SPILL RESISTANT
Logitech Mouse Pad features a spill-proof coating that withstands accidental mishaps, so liquids can easily be wiped away. 1Tested under limited conditions. Wipe clean with a damp cloth after max. 2 minutes.

CAREFULLY CHOSEN MATERIALS
The anti-slip base features natural rubber 2Products containing natural rubber latex may cause allergic reactions in some individuals., while the soft, comfortable surface fabric and inner layer 313% of total weight are made from recycled polyester, giving a second life to PET bottles.

ALL GLIDE. NO SLIDE.
The soft surface fabric provides a comfortable mousing experience, while the rubber 4Products containing natural rubber latex may cause allergic reactions in some individuals. anti-slip base prevents sliding on any surface, keeping a firm hold on your desk no matter what.

GET THE EDGE
Features anti-fraying flat-stitched edges, for a durable pad.

PAIRS WITH LOGITECH DEVICES
It’s made to compliment your Logitech mouse and other accessories. Not only does your setup work great, but it looks great, too. Get it in blue grey, graphite, or dark rose.

Short summary description Logitech Studio Series Blue:
This short summary of the Logitech Studio Series Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Studio Series, Blue, Monochromatic, Nylon, Polyester, Rubber, Non-slip base

Long summary description Logitech Studio Series Blue:
This is an auto-generated long summary of Logitech Studio Series Blue based on the first three specs of the first five spec groups.

Logitech Studio Series. Width: 230 mm, Depth: 200 mm. Product colour: Blue, Surface coloration: Monochromatic, Material: Nylon, Polyester, Rubber, Stitched edges, Non-slip base

Performance
Surface coloration *
Monochromatic
Material
Nylon, Polyester, Rubber
Gaming mouse pad *
No
Wrist rest *
No
Non-slip base
Yes
Stitched edges
Yes
Product colour *
Blue
Protection features
Spill resistant
Weight & dimensions
Width *
230 mm
Depth *
200 mm
Thickness
2 mm
Weight
73 g
Packaging data
Quantity per pack
1 pc(s)
Technical details
Recycled material
Yes
Recycled material
Recycled polyester
Recycled material percentage
100%
Country Distributor
Australia 2 distributor(s)
New Zealand 1 distributor(s)