location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless Desktop EX90
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-000360
Category :
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10146
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:45:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black :
  • - RF Wireless
  • - Mouse included
  • - Black
Warranty: 3-year guarantee
Long product name Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black :
The short editorial description of Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black

Cordless Desktop EX90, Danish
More>>>
Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black:
The official marketing text of Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black as supplied by the manufacturer

The time has come to go cordless. Logitech’s Cordless Desktop® EX90 is an affordable keyboard and mouse combination that blends high quality and performance with great design. The keyboard features convenient one-touch controls for Web access or e-mail; the mouse delivers precise optical tracking. Easy USB plug and play.

- Affordable, reliable optical mouse and cordless keyboard
- Complete freedom of movement and less desktop clutter
- Works just as reliably as corded products
- Easy one-touch controls for music and the Internet
- Great comfort and durability
- Quick and easy set-up with no software to install
- USB connection; Windows® XP & Vista™

Short summary description Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black:
This short summary of the Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Cordless Desktop EX90, Wireless, RF Wireless, Black, Mouse included

Long summary description Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black:
This is an auto-generated long summary of Logitech Cordless Desktop EX90 keyboard Mouse included RF Wireless Black based on the first three specs of the first five spec groups.

Logitech Cordless Desktop EX90. Connectivity technology: Wireless, Device interface: RF Wireless. Product colour: Black. Mouse included

Keyboard
Device interface *
RF Wireless
Connectivity technology
Wireless
Design
Product colour *
Black
Features
Plug and Play
Yes
Power
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
4
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Scroll
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
483 x 212 x 71 mm
Keyboard weight
1.31 kg
Other features
Compatible operating systems
Windows XP, Vista