location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech R500s wireless presenter Bluetooth/RF Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R500s
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006518
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855171351 show
Category:
Device which is similar to a TV remote control and is used to wirelessly control a presentation on a computer such as on Powerpoint .
Wireless Presenters Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech R500s wireless presenter Bluetooth/RF Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser pointer, Remote control Bluetooth/RF Graphite
  • - 2.4 GHz
  • - Nano receiver
  • - Wireless range: 20 m
  • - Alkaline AAA
  • - Laser class: 1
  • - Laser wave power: 0.039 mW
Warranty: 1-Year Limited Hardware Warranty
Long product name Logitech R500s wireless presenter Bluetooth/RF Graphite :
The long product name of Logitech R500s wireless presenter Bluetooth/RF Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF + Bluetooth, Laser Class: 1 laser, 0.039 mW, 640 - 660 nm, 20 m, AAA, 36.6 x 123.6 x 24.7 mm, 48.4 g
More>>>
Logitech R500s wireless presenter Bluetooth/RF Graphite:
The official description of Logitech R500s wireless presenter Bluetooth/RF Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PRESENT EFFORTLESSLY
Deliver impactful presentations with the R500s Laser Presentation Remote. Move freely and navigate slides from up to 65 feet (20 meters) away – and point out precise areas of focus with the red laser pointer. The R500s is optimized to work with Windows, macOS and leading presentation software.

SIMPLY PRESENT
The R500s is a simple, reliable, and hassle-free presentation remote – so you can focus on crushing your delivery.

INTUITIVE SLIDE NAVIGATION
The R500s unmistakable three button design means you can navigate your presentation slides with ease and confidence without having to look down to orient your fingers.

RED LASER POINTER
Point out precise areas of focus in your presentation with an easy-to-use and bright red laser pointer.

If you present on TV & LCD screens and need a digital pointer, try the

LOGITECH PRESENTATION APP
Customize button functions, monitor battery life, and set an on-screen timer from the Logitech Presentation App. Never worry about your computer going to sleep, the app keeps it awake while you present.

20-METER OPERATING RANGE
Connect your R500s to your computer via USB receiver or Bluetooth® low energy technology. Then move and present freely from as far as 65 ft (20 meters) away.

DESIGNED FOR A SECURE GRIP
The R500s Laser Presentation Remote has been designed to fit snugly into the palm of your hand, and its soft rubber surface and textured buttons allow for a confident grip while presenting.

Short summary description Logitech R500s wireless presenter Bluetooth/RF Graphite:
This short summary of the Logitech R500s wireless presenter Bluetooth/RF Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech R500s, Bluetooth/RF, USB, 20 m, Graphite

Long summary description Logitech R500s wireless presenter Bluetooth/RF Graphite:
This is an auto-generated long summary of Logitech R500s wireless presenter Bluetooth/RF Graphite based on the first three specs of the first five spec groups.

Logitech R500s. Wireless receiver interface: USB, Wireless technology: Bluetooth/RF, Receiver type: Nano receiver. Product colour: Graphite, Presenter functions: Laser pointer, Remote control, Laser pointer colour: Red. Battery technology: Alkaline, Battery type: AAA. Windows operating systems supported: Windows 10, Windows 11, Mac operating systems supported: Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina,.... Receiver width: 1.75 cm, Receiver depth: 2.5 cm, Receiver height: 6.6 mm

Performance
Wireless receiver interface *
USB
Receiver type
Nano receiver
Wireless technology *
Bluetooth/RF
Frequency band
2.4 GHz
Wireless range
20 m
Features
Product colour *
Graphite
Presenter functions *
Laser pointer, Remote control
Buttons quantity *
3
Laser pointer colour
Red
Laser class
1
Laser wave power
0.039 mW
Wavelength range
640 - 660 nm
Power
Number of batteries supported
1
Battery technology
Alkaline
Battery type
AAA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Weight & dimensions
Receiver width
1.75 cm
Receiver depth
2.5 cm
Receiver height
6.6 mm
Receiver weight
2 g
Width
36.6 mm
Depth
132.6 mm
Height
24.7 mm
Weight
48.4 g
Packaging content
Batteries included
Yes
Receiver included
Yes
Packaging content
Presentation remote USB Dongle 1 AAA Battery User documentation
Country Distributor
México 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)