location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Lift Vertical Ergonomic Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lift Vertical Ergonomic Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006473 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206099784
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Lift Vertical Ergonomic Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 4000 DPI Graphite
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Batteries
  • - 1 AA Alkaline
Warranty: 2-Year Limited Hardware Warranty
Long product name Logitech Lift Vertical Ergonomic Mouse :
The long product name of Logitech Lift Vertical Ergonomic Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lift Vertical Ergonomic Mouse
More>>>
Logitech Lift Vertical Ergonomic Mouse:
The official description of Logitech Lift Vertical Ergonomic Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

when the desk life gets you down, meet lift.
Get comfy from first light to late night with Lift Vertical Ergonomic Mouse - a great fit for small to medium hands and available in three timeless colors.

vertical is the new pink
You heard it from us first! That’s because an intuitive mouse shaped like Lift can help long hours at work feel less ‘ouch!’ and more ‘ahhhhh’. Intrigued? Find out what Funso, Elin and Lucy have to say about it.

raise your hand into comfort
Rest your hand on a softly textured grip, with easy-to-reach buttons that help you work all day without lifting a finger. It even has a cosy thumb rest.

realign into ouch-less work hours
Lift’s optimal 57° angle places you in what we like to call “natural handshake position”. This puts less pressure on your wrist throughout the day and places your arm and upper body in a more natural posture.

relax into focus, all day long
With a more relaxed upper body, your mind can focus on the things that really matter. Stay zen from a.m. to p.m. with whisper-quiet clicks and a smooth-gliding, quiet scroll wheel that adapts to the lightest touch.

a great fit for small to medium hands
Lift’s organic silhouette fits small to medium hands like a glove - specially designed and sculpted by Logitech’s team of ergonomic and design experts. Not sure what size your hand is?

tried and loved
80% users reported being able to use Lift effectively on day one
80% users with smaller hands reported improved posture from day one
70% users reported great comfort from day one

approved by experts
Designed, developed and tested in The Logi Ergo Lab, and with the stamp of approval from leading ergonomic institutions, you can rest assured Lift means business when it comes to your wellbeing in the workspace.

work your own way
Discover some of the features that help Lift adjust to your unique way of working.

Scroll at your own speed
Smartwheel’s speed and precision scrolling modes make work a smooth, quiet sail - whether you’re editing line by line or flying through documents.

Choose your own shortcuts
Customize Lift’s 4 easy-to-reach buttons to your favorite shortcuts using simple Logi Options+ Software. You can even change the settings for different apps — from Mic Mute in your calls to Voice-to-Text in your documents.

Flow between devices
Whether you use a computer or tablet, you can hop effortlessly between up to 3 devices using the Easy-Switch button. You can even move files between them thanks to Logitech Flow technology.

fast to connect and long-lasting
Connect easy using Bluetooth® Low Energy or the included Logi Bolt USB receiver - ideal for congested environments like the office. Enjoy up to 2 years of productivity, powered by a single AA battery included in the box.

a design choice you can feel good about

made with recycled plastic
The plastic parts in Lift Vertical Ergonomic Mouse include certified post consumer recycled plastic — 70% for Graphite color and 54% for Rose and Off-White colors — to give a second life to end-of-life plastic from old consumer electronics and help reduce our carbon footprint.

responsible packaging
The paper packaging of Lift comes from FSC™-certified forests and other controlled sources. By choosing this product, you are supporting responsible management of the world's forests. This packaging is made from recyclable materials. Remember to recycle!

certified carbon neutral
Rest easy knowing that the carbon footprint of Lift has been reduced to zero. That’s because beyond designing for sustainability, we also offset our residual impact by supporting forestry, renewables, and climate-impacted communities that reduce carbon.

Short summary description Logitech Lift Vertical Ergonomic Mouse:
This short summary of the Logitech Lift Vertical Ergonomic Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Lift Vertical Ergonomic Mouse, Right-hand, Vertical design, Optical, RF Wireless + Bluetooth, 4000 DPI, Graphite

Long summary description Logitech Lift Vertical Ergonomic Mouse:
This is an auto-generated long summary of Logitech Lift Vertical Ergonomic Mouse based on the first three specs of the first five spec groups.

Logitech Lift Vertical Ergonomic Mouse. Form factor: Right-hand, Vertical design. Movement detection technology: Optical, Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Product colour: Graphite

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
4
Number of programmable buttons
4
Button functions
Back, DPI switch, Forward
Buttons durability (million clicks)
5
Silent click
Yes
Customizable movement resolution
Yes
Multi-device support
Yes
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
Battery technology
Alkaline
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Linux operating systems supported
Yes
Mobile operating systems supported
Android 10.0, Android 11.0, Android 12.0, Android 8.0, Android 9.0, iOS 14, iOS 14.5, iOS 15, iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
70 mm
Depth
108 mm
Height
71 mm
Weight
125 g
Receiver width
1.44 cm
Receiver depth
6.6 mm
Receiver height
1.84 cm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
77 mm
Package depth
87.5 mm
Package height
147 mm
Package weight
210 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
User guide
Yes
Sustainability
Post-consumer recycled plastic
70%
Other features
Compatibility
Logi Bolt USB Receiver
Packaging content
Lift Vertical Ergonomic Mouse Logi Bolt USB Receiver AA Battery QSG
Logistics data
Harmonized System (HS) code
84716070
Master (outer) case width
154 mm
Master (outer) case length
186 mm
Master (outer) case height
168 mm
Master (outer) case gross weight
980 g
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Lift Vertical Ergonomic Mouse:
Disclaimer

© 2022 Logitech. Logitech, Logi, Lift and their logos are trademarks or registered trademarks of Logitech Europe S.A. or its affiliates in the U.S. and/or other countries. All other trademarks are the property of their respective owners.

macOS, ipadOS are trademarks of Apple Inc., registered in the U.S. and other countries.

The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Logitech is under license.