location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Loewe Check ‘Loewe’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Art Xelos A 37 DR+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
65467A47 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011880081894
Category: TVs Check ‘Loewe’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Loewe: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 450 cd/m² 12 ms 800:1
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - 80 W
More>>>
Short summary description Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m²:
This short summary of the Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Loewe Art Xelos A 37 DR+, 94 cm (37"), 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Silver

Long summary description Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m²:
This is an auto-generated long summary of Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m² based on the first three specs of the first five spec groups.

Loewe Art Xelos A 37 DR+. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 12 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:58:42
Uk has collected 1 expert review for Loewe Art Xelos A 37 DR+ 94 cm (37") HD Silver 450 cd/m² and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%