Little Tikes logo

Little Tikes 2-in-1 Snug ’n Secure Baby swing seat 1 seat(s) Pink

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95516
Info modified on:
14 Jun 2024, 09:04:30
Short summary description Little Tikes 2-in-1 Snug ’n Secure Baby swing seat 1 seat(s) Pink:

Little Tikes 2-in-1 Snug ’n Secure, Baby swing seat, Plastic

Long summary description Little Tikes 2-in-1 Snug ’n Secure Baby swing seat 1 seat(s) Pink:

Little Tikes 2-in-1 Snug ’n Secure. Product type: Baby swing seat, Recommended age (min): 6 month(s), Installation type: Hinged. Width: 414 mm, Depth: 406,4 mm, Height: 431,8 mm. Package width: 393,7 mm, Package depth: 577,9 mm, Package height: 270 mm. Products per intermodal container (20ft): 825 pc(s), Products per intermodal container (40ft): 1897 pc(s), Products per intermodal container (40ft, HC): 1938 pc(s)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.