location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lindy Check ‘Lindy’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2m USB Type C to DP 4K60 Adapter Cable with HDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43342
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002888433426
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lindy’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lindy: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:47:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR :
The long product name of Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2m USB Type C to DP 1.4 Adapter Cable with HDR
More>>>
Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR:
The official description of Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connects a 4K or 8K DP display to a computer equipped with a USB Type C port
Supports DisplayPort resolutions up to 7680x4320@60Hz and 3840x2160@144Hz
Perfect for connecting Macbooks (incl. Apple M1), laptops and PCs to modern DP displays
Requires DisplayPort Alternate Mode support by the USB Port/Bus
2 year warranty

                                                                                                                                                                                                                                                                                                                                                                                                    This Lindy USB Type C to DisplayPort 1.4 Adapter Cable with HDR allows users to easily add external video capabilities to a computer featuring the USB Type C port with additional support for DisplayPort Alternate Mode. This DisplayPort connector of the adapter cable can be directly connected to the DisplayPort display with the 2m cable allowing for additional flexibility when positioning of the DP display - perfect for a simple and adaptable installation.

It supports video resolutions up to 7680x4320@60Hz and 3840x2160@144Hz, making it the ideal tool for 8K game streaming or high resolution 8K video editing. Additional support for High Dynamic Range ensures video content can be seen with enhanced brightness, superior contrasts and a much wieder colour gamut for more lifelike colour. These cables are great for creating eye-catching retail displays, innovative working environments or immersive video playback in sports bars and home cinema installations, while support for uncompressed multi-channel audio allows for an impressive three-dimensional surround sound performance to compliment detailed, clear video.

This cable is powered by the USB Bus, so no external power supply is needed and with ‘Plug and Play’ installation, this converter cable can be installed into an AV system with minimum difficulty, ideal for both professional and first time users.

Short summary description Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR:
This short summary of the Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR data-sheet is auto-generated and uses the product title and the first six key specs.

Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR, USB Type-C, Black, -20 - 40 °C, -40 - 80 °C, RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH

Long summary description Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR:
This is an auto-generated long summary of Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR based on the first three specs of the first five spec groups.

Lindy 2m USB Type C to DP 4K60 Adapter Cable with HDR. Host interface: USB Type-C. Product colour: Black. Sustainability certificates: RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH

Ports & interfaces
Host interface *
USB Type-C
Performance
Product colour *
Black
Operational conditions
Operating temperature (T-T)
-20 - 40 °C
Operational conditions
Storage temperature (T-T)
-40 - 80 °C
Sustainability
Sustainability certificates
RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH
Technical details
Compliance certificates
RoHS, Federal Communications Commission (FCC), UKCA, CE, REACH
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Belgium 1 distributor(s)
Luxembourg 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Lithuania 1 distributor(s)