Lindy logo

Lindy 2-Port HDMI 1.3b Splitter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15532
Info modified on:
07 Nov 2022, 18:49:43
Short summary description Lindy 2-Port HDMI 1.3b Splitter:

Lindy 2-Port HDMI 1.3b Splitter, HDMI, 2x HDMI FM, 1920 x 1200 pixels, Grey, 20 m, 225 MHz

Long summary description Lindy 2-Port HDMI 1.3b Splitter:

Lindy 2-Port HDMI 1.3b Splitter. Video port type: HDMI, Connector(s): 2x HDMI FM. Maximum resolution: 1920 x 1200 pixels, Product colour: Grey, Maximum operating distance: 20 m. Dimensions (WxDxH): 143 x 65 x 25 mm. DC-in requirements: 5V DC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.