location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Liebherr CNsff 5203 Pure Freestanding 330 L F Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Liebherr Check ‘Liebherr’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CNsff 5203 Pure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CNSFF5203
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016803090762
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Liebherr’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Liebherr: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:25:14
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Liebherr CNSFF5203 user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Liebherr CNsff 5203 Pure Freestanding 330 L F Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding 330 L
  • - 227 L No Frost (fridge) LED Fridge interior light
  • - 103 L Bottom-placed No Frost (freezer) 4* 10 kg/24h
  • - F 314 kWh C 37 dB
Long product name Liebherr CNsff 5203 Pure Freestanding 330 L F Silver :
The long product name of Liebherr CNsff 5203 Pure Freestanding 330 L F Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F, 1,054 kWh/24h, 385 kWh/a, SN-T, 39 dB, NoFrost, 185,5 x 59,7 x 67,5 cm
More>>>
Short summary description Liebherr CNsff 5203 Pure Freestanding 330 L F Silver:
This short summary of the Liebherr CNsff 5203 Pure Freestanding 330 L F Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Liebherr CNsff 5203 Pure, 330 L, No Frost (fridge), SN-T, 10 kg/24h, F, Silver

Long summary description Liebherr CNsff 5203 Pure Freestanding 330 L F Silver:
This is an auto-generated long summary of Liebherr CNsff 5203 Pure Freestanding 330 L F Silver based on the first three specs of the first five spec groups.

Liebherr CNsff 5203 Pure. Total net capacity: 330 L. Door hinge: Right, Display type: LCD. Climate class: SN-T, Noise level: 37 dB. Fridge net capacity: 227 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 103 L, Freezing capacity: 10 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 314 kWh. Product colour: Silver

Country Distributor
Portugal 1 distributor(s)