LG logo

LG T500 7.11 cm (2.8") 69 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17391
Info modified on:
01 Jun 2018, 16:29:56
Short summary description LG T500 7.11 cm (2.8") 69 g Black:

LG T500, Bar, Single SIM, 7.11 cm (2.8"), 2 MP, 950 mAh, Black

Long summary description LG T500 7.11 cm (2.8") 69 g Black:

LG T500. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 100 h. Weight: 69 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.